Catalog Object Cloud
UNYKAch

UNYKAch UK511 2.54 m (100") Black

Product code:
UK730511
Brand:
UNYKAch
Product name:
UK511
GTIN (EAN/UPC):
8436617921810
Bullet Points UNYKAch UK511 2.54 m (100") Black:
  • Compatible with 42″–100″ screens (107–254 cm).
  • Made of steel.
  • 2 metal shelves for webcam, laptop, tablet, or media players.
  • VESA compatibility: 300×300 / 300×400 / 400×300 / 400×400 / 500×400 / 600×300 / 600×400 / 600×600 / 700×400 / 700×500 / 800×400 / 800×500 / 900×600 mm.
  • Maximum load: 120 kg (264 lbs).
  • Height adjustable from 1525 mm to 2375 mm.
  • Equipped with four swivel casters (with brakes).
  • Multilingual instruction manual included.
Warranty:
10 Years
Long product name UNYKAch UK511 2.54 m (100") Black:
42 - 100", 120 kg max, 1525 - 2375 mm, 900 x 600 mm VESA, 23.5 kg
UNYKAch UK511 2.54 m (100") Black:
UNYKAch Mobile TV Stand with 2 Shelves and Adjustable Height for Flat and Curved Screens from 42–100 Inches (up to 120 kg), Max VESA 900 × 600 mm
This wheeled TV stand is compatible with screens from 42″ to 100″ and supports up to 120 kg, fitting most TVs on the market. Equipped with four 360° swivel casters for smooth movement, it also includes lockable wheels to ensure stability when needed. Additionally, it features 2 shelves to organize your AV devices, such as consoles and media players, providing a complete and elegant solution.

UNIVERSAL COMPATIBILITY
The UNYKAch UK511 stand is compatible with a wide range of TV and monitor sizes (42–100 inches / up to 120 kg), ensuring a perfect fit for your screen. From mid-sized TVs to larger models, this stand is ideal for any space. Its universal design allows it to be used with the latest LED, LCD, OLED, QLED, QNED, and NanoCell displays from leading brands such as Samsung, LG, TCL, Hisense, Xiaomi, Philips, Sony, and many others.
Suitable for VESA sizes: 300×300 / 300×400 / 400×300 / 400×400 / 500×400 / 600×300 / 600×400 / 600×600 / 700×400 / 700×500 / 800×400 / 800×500, / 900×600 mm.

EFFORTLESS MOBILITY
Our mobile TV stand allows you to easily move your screen from one location to another thanks to its 360° swivel casters. With lockable wheels, you can secure the stand in place when needed. Designed with rubber to prevent scratches, these wheels combine functionality and protection for all floor types. Ideal for adjusting the position of your screen safely and comfortably.

HIGH-QUALITY MATERIAL
Instalar tu televisor o monitor en la pared nunca ha sido tan fácil. Nuestro soporte viene con instrucciones detalladas y todas las herramientas necesarias para una instalación sin complicaciones. ¡Disfruta de tu televisor montado en la pared en cuestión de minutos!

EASY INSTALLATION
Installing your TV or monitor has never been easier. Our stand comes with detailed instructions and all the necessary tools for a hassle-free installation. Enjoy your TV in just minutes!