Catalog Object Cloud
Equip

Equip DisplayPort to VGA / HDMI / DVI Adapter

Product code:
133441
Brand:
Equip
Product name:
DisplayPort to VGA / HDMI / DVI Adapter
GTIN (EAN/UPC):
4015867227541
Bullet Points Equip DisplayPort to VGA / HDMI / DVI Adapter:
  • Maximum resolution HDMI: 1080P: 1920 x 1200 @ 144 Hz
  • Maximum resolution DVI: 1920 x 1080 / 60 Hz
  • Maximum resolution VGA: 1920 x 1080 / 60 Hz
  • Simple Plug and Play installation, no additional power supply required
Long product name Equip DisplayPort to VGA / HDMI / DVI Adapter:
DisplayPort to VGA / HDMI / DVI Adapter
Equip DisplayPort to VGA / HDMI / DVI Adapter:
The Equip 133441 3 in1 DisplayPort to HDMI/DVI/VGA adapter allows the operation of a HDMI, DVI or VGA device from the mini display port on your notebook or PC. Supported through the DVI-I HDMI standard, the maximum resolution can be transmitted up to 1080p. It is ideally suited to the operation of projectors, LCD, or LCD TV with an HDMI, DVI or VGA connector from a MacBook, MacBook Pro and other Notebooks with Mini DisplayPort video output.