ABYSM Arclight 2.0 ARGB Computer case Fan 12 cm Black 3 pc(s)
Product code:
AB311001B
Brand:
ABYSM
Product name:
Arclight 2.0 ARGB
GTIN (EAN/UPC):
6974560222858
Bullet Points ABYSM Arclight 2.0 ARGB Computer case Fan 12 cm Black 3 pc(s):
- Computer case Fan 12 cm
- 61.7 cfm 1.16 mmH2O
- Pulse-width modulation (PWM) support
- 120 x 120 x 25 mm 130 g
- Black
- 3 pc(s)
Long product name ABYSM Arclight 2.0 ARGB Computer case Fan 12 cm Black 3 pc(s):
Case fan Arclight 2.0 ARGB Kit 3-in-1 Black
ABYSM Arclight 2.0 ARGB Computer case Fan 12 cm Black 3 pc(s):
The ARCLIGHT 2.0 ARGB fans are the latest innovation in PC fans. This pack of three fans comes with the latest ARGB lighting technology, which means that each LED can be individually controlled to produce a wide variety of lighting effects and colors.
One of the most innovative features of the ARCLIGHT 2.0 fans is the ability to daisy chain them to save cables and make installation easier. This means that all three fans can be connected to a single fan header on the motherboard, reducing the number of cables needed in the system.
* ARGB function is supported by ARGB controller and motherboards with supported software.
The ARCLIGHT 2.0 ARGB fans have 9 blades and a high-quality motor, which provides a maximum pressure of 1.16mm-H2O and a maximum airflow of 61.7 CFM, making them ideal for liquid or air cooling systems. Additionally, they feature a PWM controller to adjust the fan speed and a low noise level for quiet operation.
SERIAL CONNECTION
One of the standout features of the ARCLIGHT 2.0 ARGB fans is their ability to be connected in series, enabling easy installation and cable saving. Furthermore, their 4-pin power connection and 3-pin ARGB connection make it easy to integrate them into any addressable RGB lighting system.
One of the most innovative features of the ARCLIGHT 2.0 fans is the ability to daisy chain them to save cables and make installation easier. This means that all three fans can be connected to a single fan header on the motherboard, reducing the number of cables needed in the system.
* ARGB function is supported by ARGB controller and motherboards with supported software.
The ARCLIGHT 2.0 ARGB fans have 9 blades and a high-quality motor, which provides a maximum pressure of 1.16mm-H2O and a maximum airflow of 61.7 CFM, making them ideal for liquid or air cooling systems. Additionally, they feature a PWM controller to adjust the fan speed and a low noise level for quiet operation.
SERIAL CONNECTION
One of the standout features of the ARCLIGHT 2.0 ARGB fans is their ability to be connected in series, enabling easy installation and cable saving. Furthermore, their 4-pin power connection and 3-pin ARGB connection make it easy to integrate them into any addressable RGB lighting system.