TP-Link 10G BASE-T RJ45 SFP+ Module
Product code:
TL-SM5310-T
Brand:
TP-Link
Product name:
10G BASE-T RJ45 SFP+ Module
GTIN (EAN/UPC):
4897098681084, 4897098687758, 0840030707759, 840030707759
Bullet Points TP-Link 10G BASE-T RJ45 SFP+ Module:
- Support 10GBASE-T, 5GBASE-T, 2.5GBASE-T, 1000BASE-T, and 100BASE-TX
- Transmit data up to 30m* at 10 Gbps (UTP cat.6a or above)
- Support DDM (Temperature and Voltage)
- Hot-Pluggable SFP+ Footprint Features
- Support TX Disable function
- Commercial Product Operating Temperature Range: 0-70°C
- Fully Metallic Enclosure for Low EMI
Warranty:
2 year
Long product name TP-Link 10G BASE-T RJ45 SFP+ Module:
10G BASE-T RJ45 SFP+, 10.3 Gbps, 1× 10G RJ45 Port
TP-Link 10G BASE-T RJ45 SFP+ Module:
What This Product Does
TL-SM5310-T provides superior 10G performance for an easy and quick connection between your SFP+ interface and RJ45 port. It covers up to 30m* at 10 Gbps (UTP cat.6a or above). A plug-and-play design makes for easy deployment, no technician needed. High-quality metal casing ensures strength and reliability for a long time, maintaining a stable connection in a wide range of environments.
TL-SM5310-T provides superior 10G performance for an easy and quick connection between your SFP+ interface and RJ45 port. It covers up to 30m* at 10 Gbps (UTP cat.6a or above). A plug-and-play design makes for easy deployment, no technician needed. High-quality metal casing ensures strength and reliability for a long time, maintaining a stable connection in a wide range of environments.