Catalog Object Cloud
TP-Link

TP-Link DeltaStream 4-port Pizza-box GPON Optical Line Terminal

Product code:
DS-P7001-04
Brand:
TP-Link
Product family:
DeltaStream
Product name:
DeltaStream 4-port Pizza-box GPON Optical Line Terminal
GTIN (EAN/UPC):
4897098683163, 4897098683156, 0840030703164, 840030703164
Bullet Points TP-Link DeltaStream 4-port Pizza-box GPON Optical Line Terminal:
  • 4 GPON Ports: Supports 1:128 splitting ratio for every port—up to 512 ONTs by one device
  • High-Speed Uplink Ports: Provides 1× 10GE SFP+ port and 1× gigabit uplink port
  • Redundant Dual Power Supplies: Carrier-class reliability with dual built-in AC+DC power supplies
  • Complete L2 & Advanced L3 Functions: Satisfies the need for numerous commercial requirements
  • Centralized Management: Via DeltaStream PON Management System (DPMS), SNMP, CLI, and WEB UI
  • Advanced L2/L2+ Functions: Static Routing, IGMP Snooping, and more meet the requirement for different applications
Warranty:
5 Years
Long product name TP-Link DeltaStream 4-port Pizza-box GPON Optical Line Terminal:
4× 2.5G PON, 1× 10 Gbps SFP+ Uplink, 1× 10/100/1000 Mbps RJ45 Uplink, 1× RJ45 Console, 1× RJ45 MGMT, 1× Alarm Port, 440 × 180 × 44 mm
TP-Link DeltaStream 4-port Pizza-box GPON Optical Line Terminal:
4-Port GPON Optical Line Terminal

4 GPON Ports,
Supports 512 ONUs

Supports 1:128 splitting ratio for every port—up to 512 ONTs by one device.

Free Centralized Management
Via DeltaStream PON Management System (DPMS)

Easy maintenance and centralized management makes your life a breeze. Configure and update all your devices at once via DeltaStream PON Management System (DPMS), SNMP, CLI and Web UI.

- No Additional Expense
- Improve Management Efficiency And Reduce Maintenance Costs
- The Easy-to-Use Dashboard Ensures Hassle-Free Configuration

Compact Size, Flexible Deployment
Mount in a rack for flexible deployment with all your other products.

Constant Reliability Through Redundant Dual Power Supplies
Dual built-in AC and DC power supplies ensures carrier-class reliability.