Catalog Object Cloud
Hotpoint

Hotpoint NR 748G WS A IT washing machine Front-load 8 kg 1400 RPM White

Product code:
869991695160
Brand:
Hotpoint
Product name:
NR 748G WS A IT
GTIN (EAN/UPC):
8050147695166
A means that the product is best rated in its category in terms of energy efficiency. The Energy Labeling system is based on EU Regulation 2017/1369/EU.
Bullet Points Hotpoint NR 748G WS A IT washing machine Front-load 8 kg 1400 RPM White:
  • Freestanding Front-load 8 kg 1400 RPM White
  • Built-in display
  • 20°C, Bedding, Cottons 40°C, Cottons 60°C, Delicate/silk, Eco 40-60°C, Hygiene/anti-allergy, Mix, Rinse & spin, Spin/drain, Steam, Synthetics 40°C, Synthetics 60°C, White, Wool
  • Load balancing system Foam control system
  • Delayed start timer Remaining time indication Child lock
  • Spin-drying class: B
  • B 76 dB
  • A 43 kWh 45 L