Catalog Object Cloud
Mars Gaming

Mars Gaming MPVU750M power supply unit 750 W 24-pin ATX ATX Red

Product code:
MPVU750M
Brand:
Mars Gaming
Product name:
MPVU750M
GTIN (EAN/UPC):
8435693104308
Bullet Points Mars Gaming MPVU750M power supply unit 750 W 24-pin ATX ATX Red:
  • 750W of power
  • 80Plus Silver certified
  • 140mm FDB fan and AI-RPM technology
  • Full modular cables
Warranty:
10 years
Long product name Mars Gaming MPVU750M power supply unit 750 W 24-pin ATX ATX Red:
750 W, 140 mm FDB, ATX, 24 pin, EPS, PCIe 6+2, SATA, 6.5A, 200-240V 50/60Hz, 150 x 160 x 85 mm, 1.7 kg, Red
Mars Gaming MPVU750M power supply unit 750 W 24-pin ATX ATX Red:
FULL MODULAR POWER SUPPLY MPVU750M
Experience maximum performance with the MPVU750M modular power supply, designed to drive your computer with unrivalled power and efficiency. Featuring a powerful Vulcano Red design, this power supply is not only aesthetically appealing, it is also 80 PLUS Silver certified, ensuring exceptional energy efficiency. Ultra-quiet 140mm FDB fan with AI-RPM technology. High precision SMD manufacturing technology and 105° Japanese capacitors ensure extended lifetime. Modular flat cables for quick and easy installation. 10 years warranty.

WARRANTY AND ALL-ROUND PROTECTION
Rely on the durability of the MPVU750M, backed by an industry-leading 10-year warranty. Built using SMD manufacturing technology and the highest quality components, it features advanced electronic safety and security systems, including protections such as OCP, OVP, OPP, OTP, OLP, NLO, PFP, UVP, SCP and TCP, ensuring safe and trouble-free operation at all times.

EFFICIENCY AND POWER
Exceptional performance with the 750W +12V single rail power supply. With an impressive 99% digital ACTIVE-PFC efficiency and a solid 87% electrical efficiency, this power supply delivers the power you need with minimal waste.

AI-RPM TECHNOLOGY. INTELLIGENT SILENCE
Enjoy peace of mind with AI-RPM technology that automatically adjusts fan speed according to your computer's needs, maintaining a distraction-free gaming or working environment. The MPVU750M computer power supply features a 140mm FDB fan with intelligent design that not only keeps the temperature at bay, but also offers ultra-quiet operation.

80PLUS SILVER CERTIFICATION AND TOTAL DURABILITY
Meeting the highest standards, the MPVU750M is 80Plus Silver certified, ensuring exceptional performance and optimum energy efficiency. It also includes high quality Japanese 105° capacitors, guaranteeing long life and unchanging stability.

RELIABILITY AND DURABILITY
Japanese capacitors are noted for their high quality standards and rigorous testing, providing superior reliability and durability compared to other options. Designed to operate efficiently in different temperatures, they ensure consistent performance in a variety of environmental conditions, providing stability even in varying environments. In addition to reducing the likelihood of premature failure in pc power supplies, Japanese capacitors contribute to energy efficiency by minimising losses and maximising efficiency, thus improving power supply performance.

SMART MODULAR DESIGN
Ease the installation of your computer power supply with premium quality, fully modular flat cables, characterised by a black colour that blends seamlessly with your setup. With extra length to fit any chassis layout, these cables not only provide maximum flexibility, but also ensure a simple and tidy installation process. The MPVU750M, with its distinctive vulcano red colour, achieves a perfect fusion of functionality and aesthetics.