Catalog Object Cloud
ASUS

ASUS TUF Gaming VG32WQ3B computer monitor 80 cm (31.5") 2560 x 1440 pixels Quad HD LED Black

Product code:
90LM0AP1-B01171
Brand:
ASUS
Product family:
TUF Gaming
Product name:
VG32WQ3B
GTIN (EAN/UPC):
4711387754085, 0197105754089, 197105754089, 0197105754072, 197105754072
E means that the product is rated in its category in terms of energy efficiency. The Energy Labeling system is based on EU Regulation 2017/1369/EU.
Bullet Points ASUS TUF Gaming VG32WQ3B computer monitor 80 cm (31.5") 2560 x 1440 pixels Quad HD LED Black:
  • 31.5-inch QHD 1500R curved gaming monitor with ultra-fast 180Hz refresh rate designed for professional gamers and immersive gameplay
  • ASUS Fast IPS technology enables a 0.5 ms response time (min.) for sharp gaming visuals with high frame rates
  • ASUS Extreme Low Motion Blur (ELMB) technology eliminating ghosting and tearing for sharp gaming visuals
  • Shadow Boost enhances image details in dark areas, brightening scenes without over-exposing bright areas
Long product name ASUS TUF Gaming VG32WQ3B computer monitor 80 cm (31.5") 2560 x 1440 pixels Quad HD LED Black:
TUF Gaming VG32WQ3B Gaming Monitor – 31.5 inch QHD, Curved, 180Hz, ELMB, FreeSync,1ms GTG (0.5ms minimum), 90% DCI-P3, HDR, DisplayWidget Center
ASUS TUF Gaming VG32WQ3B computer monitor 80 cm (31.5") 2560 x 1440 pixels Quad HD LED Black:
TUF Gaming VG32WQ3B is a 31.5-inch QHD (2560 x 1440) 1500R curved gaming monitor with an ultrafast 180 Hz refresh rate and 0.5ms response time (minimum) for extremely immersive gameplay. It features exclusive Extreme Low Motion Blur technology and AMD FreeSync™ to eliminate ghosting and tearing. In addition, it also covering 90% of the DCI-P3 color gamut for great contrast and lifelike colors.

Gaming key spec
180HZ REFRESH RATE AND 0.5MS (MIN.) RESPONSE TIME
TUF Gaming VG32WQ3B delivers stunning visuals from all angles with an 1500R curvature that ensures every point is equidistant to your eyes. With 180Hz refresh rate decimates lag and motion blur to give you the upper hand in first person shooters, racers, real-time strategy, and sports titles. This ultrafast refresh rate lets you play at the highest visual settings and lets you react instantly to what's onscreen — so you'll get that first strike in.

Gaming key spec
ADAPTIVE-SYNC
AMD FreeSync technology supported through DP and HDMI ports providing variable refresh rates for low latency, stuttering-free and tearing-free while gaming.
*In processing, please check the respective official webpage for the updates compatible list.

Color performance
High Dynamic Range
With HDR technology to deliver more vivid colors and higher contrast levels compared to traditional monitors.

Exclusive gaming feature
Extreme Low Motion Blur
ASUS Extreme Low Motion Blur (ELMB) technology eliminate smearing and motion blur. It makes moving objects appear even sharper, so gameplay is more fluid and responsive.

Exclusive gaming feature
Variable Overdrive
Integrated ASUS Variable Overdrive technology allows the display to dynamically alter its overdrive setting as frame rates fluctuate, ensuring optimal results for any game. You choose how strong you want the overall effect to be, then let the monitor take it from there.

In-game enhancements

Intuitive Controls
DisplayWidget Center software upgraded the user interface so that users can easily change monitor settings via a mouse ― so there’s no need to access the OSD menu.

Shadow Boost
ASUS Shadow Boost technology clarifies dark areas of the game without overexposing brighter areas, improving overall viewing while also making it easier to spot enemies hidden in dark areas of the map.

GamePlus
The ASUS-exclusive, integrated GamePlus hotkey offers in-game enhancements that help you get more out of your game. This function is co-developed with input from pro gamers, allowing them to practice and improve their gaming skills.

GameVisual
ASUS GameVisual Technology has seven pre-set display modes to optimize visuals for different types of content. This unique feature can be easily accessed through a hotkey or the on-screen display settings menu.

Flicker-Free technology
Flicker-Free technology reduces flicker to minimize eyestrain for improved comfort when you're embroiled in long gaming sessions.

LOW BLUE LIGHT
ASUS Low Blue Light technology reduces the amount of potentially harmful blue light emitted by the display. Four different filter settings are available to control the amount of blue light reduction.

ENGINEERING

Extensive Connectivity
A multitude of connectivity options, including two HDMI 2.0, plus DisplayPort™ 1.2, ensures wide compatibility with a variety of input sources.

ERGONOMIC DESIGN
It provides tilt from +23˚~-5˚ so you can easily find your ideal viewing angle. The display is also VESA-compatible for wall mounting.

Sustaining an Incredible Future

Eco-friendly Packaging
ASUS is committed to environmental responsibility. This monitor is shipped in packaging made from 100% recycled cardboard, minimizing waste and promoting sustainable practices.