Catalog Object Cloud
Mars Gaming

Mars Gaming MC-XOW Midi Tower White

Product code:
MCXOW
Brand:
Mars Gaming
Product name:
MC-XOW
GTIN (EAN/UPC):
8435693109495
Bullet Points Mars Gaming MC-XOW Midi Tower White:
  • 120mm FRGB rear fan
  • SIDECOOL advanced cooling system
  • 90º seamless dual tempered glass panels
  • Optimized internal capacity
Long product name Mars Gaming MC-XOW Midi Tower White:
Mid-tower, ATX, FRGB, 120 mm, 2.5" / 3.5", 7 Expansion slots, USB 3.0, USB 2.0, HD Audio + Mic, 487 x 214 x 350 mm, 4.45 Kg, White
Mars Gaming MC-XOW Midi Tower White:
Gaming Case MC-XO

The MC-XO is an ATX mid-tower designed for those seeking the perfect balance between performance and aesthetics. With an optimized cooling system, it features a 120mm FRGB rear fan, a dual-chamber structure for efficient thermal management, and the innovative SIDECOOL system, which maximizes lateral airflow without compromising the case’s sleek and modern design. Its contemporary and functional structure makes it an ideal choice for both gaming and professional setups.

Frameless Panoramic View

Enjoy a clear and immersive view of your setup with the dual seamless tempered glass panels of the MC-XO. This frameless design not only enhances the visual appeal of your internal components but also provides durability and protection, ensuring a stunning presentation for any build.

White and black

Choose the one that best suits your setup

Optimal Cooling Performance

Equipped with a 120mm FRGB rear fan and liquid cooling support up to 280mm, the MC-XO maintains ideal temperatures in any setup. Its structure supports up to five 120mm fans and CPU coolers up to 163mm, always ensuring maximum cooling efficiency.

SIDECOOL Cooling System

The MC-XO revolutionizes thermal dissipation with its exclusive SIDECOOL system, a unique design that enhances airflow without compromising the case's minimalist and elegant aesthetic. Its full-length lateral ventilation grille, seamlessly integrated into the right panel, allows for efficient air intake, ensuring advanced cooling without visible metal mesh. This high-performance thermal solution guarantees optimal temperatures, even in demanding builds.

Dual-Chamber Structure

The MC-XO enhances airflow with its dual-chamber layout, separating the power supply and storage drives from the main components. This reduces heat accumulation, improves cable organization, and ensures stable performance, even during extended gaming sessions.

Spacious Internal Capacity

With a versatile and spacious design, the MC-XO supports ATX, MicroATX, and Mini-ITX motherboards, allowing for high-performance configurations. It accommodates graphics cards up to 328mm in length and offers ample storage options, including 1x 3.5” HDD and 3x 2.5” SSD slots, ensuring a clean and optimized build.

Enhanced Connectivity & Easy Maintenance

The MC-XO features a bottom-positioned I/O panel with one USB 3.0 port, two USB 2.0 ports, and HD audio & microphone connectors, providing easy access while maintaining a clean and functional design. Additionally, the case includes a magnetic top dust filter and a removable bottom filter, simplifying maintenance and protecting internal components from dust, ensuring long-lasting efficiency and durability.