Catalog Object Cloud
Equip

Equip 128433 USB cable USB 3.2 Gen 2x2 3 m USB A/USB C USB C 20 Gbit/s 100 W Black

Product code:
128433
Brand:
Equip
Product name:
128433
GTIN (EAN/UPC):
4015867241172
Bullet Points Equip 128433 USB cable USB 3.2 Gen 2x2 3 m USB A/USB C USB C 20 Gbit/s 100 W Black:
  • USB 3.2 Gen 2x2
  • USB-C to USB-C Male
  • USB-C to USB-A Male
  • 2-in-1 functionality: USB-C to USB-C cable with USB-A adapter
  • 20Gbps (USB-C to C), 10Gpbs (USB-A to C) data transfer rate
  • With E-mark Chipset
  • Power Delivery support up to 20V/5A, Max. 100W
  • Resolution: up to 4K@60 Hz
  • Support DP Alt Mode
  • Gold Plated Connectors for high signal quality
  • Jacket: Premium braided Cotton mesh
  • Double shielding for error-free data transfer
  • Aluminum casing
Long product name Equip 128433 USB cable USB 3.2 Gen 2x2 3 m USB A/USB C USB C 20 Gbit/s 100 W Black:
2 in 1 USB 3.2 Gen 2x2 C to C/A cable, 3.0m, PD100W, 4K/60Hz, 20Gbps, Black
Equip 128433 USB cable USB 3.2 Gen 2x2 3 m USB A/USB C USB C 20 Gbit/s 100 W Black:
The equip high-performance connectivity with the 2-in-1 USB 3.2 Gen 2x2 C to C/A Cable, designed for maximum versatility and speed. This premium-grade 3.0-meter cable supports blazing-fast data transfer rates up to 20Gbps, ideal for transferring large files, 4K media, and fast backups. With built-in support for Power Delivery (PD) up to 100W, it ensures rapid charging for laptops, tablets, and smartphones, meeting the power demands of today's high-performance devices.

The 2-in-1 reversible design combines USB-C and USB-A connectors into one cable, allowing seamless connection between legacy and modern devices. Whether you're connecting to a USB-C port or a standard USB-A port, this cable adapts instantly without additional adapters. It also supports ultra-high-definition 4K video output at 60Hz, making it perfect for presentations, video streaming, or dual-screen setups.