TP-Link EAP113-Outdoor 300 Mbit/s White Power over Ethernet (PoE)
Product code:
EAP113-OUTDOOR
Brand:
TP-Link
Product name:
EAP113-Outdoor
GTIN (EAN/UPC):
4895252503494
Bullet Points TP-Link EAP113-Outdoor 300 Mbit/s White Power over Ethernet (PoE):
- Ideal for Outdoor Environment: IP65 weatherproof enclosure for outdoor Wi-Fi applications
- Fast Wi-Fi: Up to 300Mbps Wi-Fi with 2×2 MIMO.†
- Long-Range Coverage: Dedicated high-power amplifier and professional antennas
- Integrated into Omada SDN: Centralized Cloud Management and Intelligent Monitoring
- Centralized Management: Cloud access and Omada app for ultra convenience and easy management
- PoE Support: Support both standard 802.3af and 48V Passive PoE for flexible installations
- Secure Guest Network: Along with multiple authentication options (SMS/Voucher, etc.) and abundant wireless security technologies
Warranty:
3 year limited warranty
Long product name TP-Link EAP113-Outdoor 300 Mbit/s White Power over Ethernet (PoE):
300Mbps Wireless N Outdoor Access Point
TP-Link EAP113-Outdoor 300 Mbit/s White Power over Ethernet (PoE):
Superior Wi-Fi Coverage for Outdoor Environments
Excellent Hardware Designs
With the special design of its antenna, appearance, power options and installation methods, EAP113-Outdoor can perfectly fit for different scenarios both indoors and outdoors.
Detachable Antennas
EAP113-Outdoor is designed with 2 Omni-directional detachable antennas, which means other antennas can also be attached for your specific demands.
Delicate Appearance Even Better for Indoor Applications
EAP113-Outdoor is just similar to a cellphone, with dimension: 8.5 × 1.8 × 1.5 in (214.9 × 46 × 37.7 mm)
Supports Passive PoE for Easy Outdoor Set up
EAP113-Outdoor supports both 802.3af PoE and 48V Passive PoE power supply, can be either powered by a PoE switch or a PoE adapter.
Flexible Deployment
EAP113-Outdoor can be easily installed to a pole or on a wall with the mounting kits provided.
Wi-Fi That Goes the Distance
With high transmission power and two high-gain omnidirectional antennas,
EAP113-Outdoor provides stable wireless coverage at a range of up to 200 meters* in outdoor settings.
Specially Designed Weatherproof Enclosure for Outdoor Environment
Rated as IP65 during Ingress Protection testing, a resilient weatherproof enclosure protects the access points against the harsh outdoor condition.
Seamless Integrated into Omada SDN Platform
The Omada Software Defined Networking (SDN) platform integrates network devices including access points, switches, and routers to provide 100% centralized cloud management and create a highly scalable network—all controlled from a single interface.
Easy Management with the Omada App
Follow configuration instructions on the free Omada app to get set up in minutes. Omada lets you configure settings, monitor the network status and manage clients, all from the convenience of a smart phone or tablet.
Excellent Hardware Designs
With the special design of its antenna, appearance, power options and installation methods, EAP113-Outdoor can perfectly fit for different scenarios both indoors and outdoors.
Detachable Antennas
EAP113-Outdoor is designed with 2 Omni-directional detachable antennas, which means other antennas can also be attached for your specific demands.
Delicate Appearance Even Better for Indoor Applications
EAP113-Outdoor is just similar to a cellphone, with dimension: 8.5 × 1.8 × 1.5 in (214.9 × 46 × 37.7 mm)
Supports Passive PoE for Easy Outdoor Set up
EAP113-Outdoor supports both 802.3af PoE and 48V Passive PoE power supply, can be either powered by a PoE switch or a PoE adapter.
Flexible Deployment
EAP113-Outdoor can be easily installed to a pole or on a wall with the mounting kits provided.
Wi-Fi That Goes the Distance
With high transmission power and two high-gain omnidirectional antennas,
EAP113-Outdoor provides stable wireless coverage at a range of up to 200 meters* in outdoor settings.
Specially Designed Weatherproof Enclosure for Outdoor Environment
Rated as IP65 during Ingress Protection testing, a resilient weatherproof enclosure protects the access points against the harsh outdoor condition.
Seamless Integrated into Omada SDN Platform
The Omada Software Defined Networking (SDN) platform integrates network devices including access points, switches, and routers to provide 100% centralized cloud management and create a highly scalable network—all controlled from a single interface.
Easy Management with the Omada App
Follow configuration instructions on the free Omada app to get set up in minutes. Omada lets you configure settings, monitor the network status and manage clients, all from the convenience of a smart phone or tablet.
Disclaimer TP-Link EAP113-Outdoor 300 Mbit/s White Power over Ethernet (PoE) $EAP113-OUTDOOR:
Maximum wireless signal rates are the physical rates derived from IEEE Standard 802.11 specifications. Actual wireless data throughput and wireless coverage are not guaranteed and will vary as a result of 1) environmental factors, including building materials, physical objects, and obstacles, 2) network conditions, including local interference, volume and density of traffic, product location, network complexity, and network overhead, and 3) client limitations, including rated performance, location, connection, quality, and client condition.
Protection against lightning and electro-static discharge may be achieved through proper product setup, grounding and cable shielding. Refer to the instruction manual and consult an IT professional to assist with setting up this product.
Captive Portal and Cloud Access require the use of Omada SDN controllers.
The actual capacity depends on the wireless environment and client traffic and is generally less than the maximum number of client connections.
Protection against lightning and electro-static discharge may be achieved through proper product setup, grounding and cable shielding. Refer to the instruction manual and consult an IT professional to assist with setting up this product.
Captive Portal and Cloud Access require the use of Omada SDN controllers.
The actual capacity depends on the wireless environment and client traffic and is generally less than the maximum number of client connections.