Epson DS-C330 ADF + Sheet-fed scanner 600 x 600 DPI A4 Black, White
Product code:
B11B272401
Brand:
Epson
Product name:
DS-C330
GTIN (EAN/UPC):
8715946718408
Bullet Points Epson DS-C330 ADF + Sheet-fed scanner 600 x 600 DPI A4 Black, White:
- Scanner type: ADF + Sheet-fed scanner 600 x 600 DPI
- Duplex scanning
- A4 Scanning media types supported: Business Card, Plastic Card, Post Card(JPN)
- Maximum scan size: 215.9 x 3048 mm
- USB port
- Power supply type: AC 10 W
Long product name Epson DS-C330 ADF + Sheet-fed scanner 600 x 600 DPI A4 Black, White:
DS-C330
Epson DS-C330 ADF + Sheet-fed scanner 600 x 600 DPI A4 Black, White:
Compact deskop scanner
Compact A4 scanner with a small footprint while in use, versatile media handling and low power consumption.
The scanner's U-turn path position allows paper to be scanned without adding to the footprint of the device. Switch to straight path mode to scan passports and booklets up to 5mm thick. Paper protection technology ensures that the original documents remain pristine. Made from up to 30% recycled plastics* and with a low power consumtion, it also has a lower environmental impact.
Compact A4 scanner with a small footprint while in use, versatile media handling and low power consumption.
The scanner's U-turn path position allows paper to be scanned without adding to the footprint of the device. Switch to straight path mode to scan passports and booklets up to 5mm thick. Paper protection technology ensures that the original documents remain pristine. Made from up to 30% recycled plastics* and with a low power consumtion, it also has a lower environmental impact.