Catalog Object Cloud
Samsung

Samsung MUF-64AB USB flash drive 64 GB USB Type-A 3.2 Gen 1 (3.1 Gen 1) Grey, Silver

Product code:
MUF-64AB/APC
Brand:
Samsung
Product name:
MUF-64AB
GTIN (EAN/UPC):
8801643233495
Bullet Points Samsung MUF-64AB USB flash drive 64 GB USB Type-A 3.2 Gen 1 (3.1 Gen 1) Grey, Silver:
  • Transfer files with speeds up to 400MB/s. Performance varies by capacity.
  • Reliable and secure storage for your photos, videos, music, and files.
  • Durable metal casing with integrated key ring to prevent loss.
  • USB 3.2 Gen 1 (Type A) flash drive with backwards compatibility (USB 2.0).
  • Protection from water, extreme temperatures, shock, magnets and x-rays.
Long product name Samsung MUF-64AB USB flash drive 64 GB USB Type-A 3.2 Gen 1 (3.1 Gen 1) Grey, Silver:
MUF-64AB/APC
Samsung MUF-64AB USB flash drive 64 GB USB Type-A 3.2 Gen 1 (3.1 Gen 1) Grey, Silver:
All the room you need
The space to live free. Ranging from 64GB to 512GB[1] , FIT Plus provides ample capacity for you to work, play, watch, and create. Save up to 170,251 photos or 24 hours of brilliant 4K video with the 512GB models[2].

Quick. Convenient.
Move files swiftly with FIT Plus. Experience sequential read speeds of up to 400 MB/s[3] through the USB 3.2 Gen 1 standard—allowing you to transfer 4GB image and video files in just 9 seconds[4] Plus, connecting to USB 2.0 devices is effortless, thanks to its backward compatibility.

Plug in and stay
Extra storage in a seamlessly fitting design. The compact form factor of the FIT Plus allows you to plug and leave it in your devices, reducing the risk of accidental bumps or removal. What's more, its durable casing safeguards the data you value the most.

Fits wherever you go
FIT Plus offers versatile compatibility with laptops, desktops, TVs, cars, gaming consoles, and more. Whether you need to store, back up, or access data, this tiny drive ensures convenience and confidence in handling large files across various devices, both at home and on the move.

Tough & Trusted
Files stay secure, anywhere you go. Samsungs flash memory technology makes the FIT Plus a trustworthy drive to store your valuable data. It offers protection against water[5] , shocks[6] , magnets[7] , temperature fluctuations[8] and X-rays[9]. Plus its backed by a 5-year limited warranty.

Samsung Magician software
Unlock the full power of FIT Plus with Samsung Magician software - a user-friendly suite of management tools that facilitates optimal USB flash drive performance. Verify product authenticity, monitor drive health, and benchmark performance.

Bringing innovations to life
For decades, Samsungs NAND flash memory has powered groundbreaking technologies
that have changed every part of our daily lives. This NAND flash technology also powers our
USB flash drives, making room for the next big push of innovation.

Fast transfer speeds
Delivers sequential read speeds of up to 400 MB/s through its USB 3.2 Gen 1 interface, transferring 4GB files in a mere 9 seconds.

Effortless compatibility
Compatible with PCs, Macs, TVs, and cars with USB Type-A ports, its compact design minimizes accidental bumps or removal.

Reassuring reliability
Safeguards data from water, extreme temperatures, x-rays, magnetic fields, and shock, making it well suited for on-the-go usage.
Disclaimer Samsung MUF-64AB USB flash drive 64 GB USB Type-A 3.2 Gen 1 (3.1 Gen 1) Grey, Silver $MUF-64AB/APC:
[1] 1GB = 1,000,000,000 bytes.
Actual storage capacity may be lower than the labelled capacity. Part of the storage may be used for system files and other storage control purposes..
[2] Test Device: Samsung Galaxy Note20 5G.
[1] 4K UHD Video 3840.
[1] 2160 at 30fps (Avg 1-hour recording file size: 20.2GB).
[2] Image 4000.
[1] 3000 (Avg file size: 2.8MB).
[3] Up to 400 MB/s for 512/256/128GB models, up to 300 MB/s for 64GB models.
[4] Minimum of 9 secs for 512/256/128GB models, minimum of 10 secs for 64GB models.
(Test Environment: HP Zbook, Intel Corei7 12700H@2.3GHz, 16GB and Windows 11 Home 64bit.).
[3] Actual speed may vary by host device and/or usage conditions.
[5] Water resistant: Withstand up to 72 hours in 1 meter depth seawater.
[6] Shock resistant: Up to 1,500 gravitational acceleration.
[7] Magnet protection: Up to 15,000 gausses (magnetic field equivalent of a high-field MRI).
[8] Temperature resistant: Withstands 0°C to 60°C operating, -10°C to 70°C non-operating.
[9] X-ray protection: Up to 100mGy (equivalent to exposure from airport X-ray machines).
[5] 1~5 was conducted under controlled conditions and may vary depending on actual environmental conditions.