Catalog Object Cloud
Brother

Brother DCP-L5510DW multifunction printer Laser A4 1200 x 1200 DPI 48 ppm Wi-Fi

Product code:
DCP-L5510DW
Brand:
Brother
Product name:
DCP-L5510DW
GTIN (EAN/UPC):
4977766824552, 4977766824545
Bullet Points Brother DCP-L5510DW multifunction printer Laser A4 1200 x 1200 DPI 48 ppm Wi-Fi:
  • Print up to 48 pages per minute.
  • 2-Sided print, up to 24 sides per minute.
  • Scanning up to 28 images per minute3
  • Gigabit ethernet and 5GHz WiFi
  • 250 Sheet paper input tray expandable up to 1,29011
  • Comes with 3,000 page yield toner, 11,000 maximum yield available7
Long product name Brother DCP-L5510DW multifunction printer Laser A4 1200 x 1200 DPI 48 ppm Wi-Fi:
High-speed, high-quality, 3-in-1 wireless business printing and scanning
Brother DCP-L5510DW multifunction printer Laser A4 1200 x 1200 DPI 48 ppm Wi-Fi:
Built for business, this 3-in-1 device is designed to deliver professional performance with high-speed, high-quality printing and scanning you can depend on. The DCP-L5510DW also gives you the added flexibility of tailoring the paper input to suit the print needs of your business.Together with:8.9cm Colour touchscreenCompatible with Brother and 3rd Party solutions include Kofax, YSoft and more19Available under a managed print service (MPS) contract