be quiet! DC2 heat sink compound Thermal paste 7.5 W/m·K 3 g
Product code:
BZ004
Brand:
be quiet!
Product name:
DC2
GTIN (EAN/UPC):
4260052189597
Bullet Points be quiet! DC2 heat sink compound Thermal paste 7.5 W/m·K 3 g:
- Very high thermal conductivity of 7.5W/mK
- Wide temperature range of -20°C to +120°C
- 3g capacity is enough for 9 applications on average
- Proven high-end performance as accessory for your Dark Rock cooler
- Spatula in the scope of delivery makes for a comfortable application
- No electrical conductivity for a safe use under any circumstances
Warranty:
3 year
Long product name be quiet! DC2 heat sink compound Thermal paste 7.5 W/m·K 3 g:
7.5 W/mK, 3 g
be quiet! DC2 heat sink compound Thermal paste 7.5 W/m·K 3 g:
PERFECT MATCH FOR YOUR COOLER
DC2 is the thermal grease of choice for all CPUs, GPUs and other chips. Its very high thermal conductivity makes for an ideal heat transfer between chip and cooler. If you are striving for maximum cooling for your PC components, DC2 is the thermal grease of choice.
VERY HIGH HEAT TRANSFER
Even under extreme conditions
The very high thermal conductivity of 7.5W/mK provides a fast heat transfer between the chip and the cooler at a wide temperature range from -20°C to +120°C. Also included with our high-end Dark Rock coolers, the DC2 has proven to handle even high demanding applications.
LARGE CONTENT
For multiple applications on all your systems
With 3g of thermal grease, DC2 is highly reliable and will work with upcoming PC generations. There is enough for 9 applications on average, making DC2 a long-lasting match with current and next gen CPUs. The spatula in the scope of delivery makes the application a breeze.
DC2 is the thermal grease of choice for all CPUs, GPUs and other chips. Its very high thermal conductivity makes for an ideal heat transfer between chip and cooler. If you are striving for maximum cooling for your PC components, DC2 is the thermal grease of choice.
VERY HIGH HEAT TRANSFER
Even under extreme conditions
The very high thermal conductivity of 7.5W/mK provides a fast heat transfer between the chip and the cooler at a wide temperature range from -20°C to +120°C. Also included with our high-end Dark Rock coolers, the DC2 has proven to handle even high demanding applications.
LARGE CONTENT
For multiple applications on all your systems
With 3g of thermal grease, DC2 is highly reliable and will work with upcoming PC generations. There is enough for 9 applications on average, making DC2 a long-lasting match with current and next gen CPUs. The spatula in the scope of delivery makes the application a breeze.