Catalog Object Cloud
Nanocable

Nanocable USB 3.2 Gen2x2 20Gbps 5A/100W 4K/60Hz USB-C/M-USB-C/M Cable, Grey/Black, 1 m

Product code:
10.01.4301-COMB
Brand:
Nanocable
Product name:
USB 3.2 Gen2x2 20Gbps 5A/100W 4K/60Hz USB-C/M-USB-C/M Cable, Grey/Black, 1 m
GTIN (EAN/UPC):
8433281012806
Bullet Points Nanocable USB 3.2 Gen2x2 20Gbps 5A/100W 4K/60Hz USB-C/M-USB-C/M Cable, Grey/Black, 1 m:
  • Up to 5 amps of charge with E-mark chip!
  • Data transfer speed up to 20 Gbps
  • Compatible with video up to 4K to 60 Hz
  • Compatible with thunderbolt 3 ports
  • Connector made of aluminum
  • This USB-C cable has USB-IF Certification, which means that it complies with all the specifications of USB 3.2
Long product name Nanocable USB 3.2 Gen2x2 20Gbps 5A/100W 4K/60Hz USB-C/M-USB-C/M Cable, Grey/Black, 1 m:
USB 3.2 Gen2x2 20Gbps 5A/100W 4K/60Hz USB-C/M-USB-C/M Cable, Grey/Black, 1 m
Nanocable USB 3.2 Gen2x2 20Gbps 5A/100W 4K/60Hz USB-C/M-USB-C/M Cable, Grey/Black, 1 m:
The future is here to stay! Our USB-C 3.2 with certification USB-IF achieves a data transfer up to 20Gbps and supports up to 4K video at 60Hz. Pure power!

Up to 5 amps of charge and carries E-mark chip! You can use it to charge your mobile phone, tablet or laptop up to 100W.

The USB Type-C connector is easier to use than the connectors of previous generations. Its reversible design allows you to connect devices with either side facing up.

A vanguardist cable with the latest technology. One of the best allies for always having your devices at 100%.