CHERRY G84-4100 keyboard Universal USB AZERTY French Grey
Product code:
G84-4100LCMFR-0
Brand:
CHERRY
Product name:
G84-4100
GTIN (EAN/UPC):
4025112027314
Bullet Points CHERRY G84-4100 keyboard Universal USB AZERTY French Grey:
- Individual keys with Gold Crosspoint contacts (ML technology)
- Designed for continuous usage - over 20 mill. confirmations per key
- High level of reliability and unique precision confirmation feeling
- Minimal space requirements
- Lightweight
- Can also be delivered without 'Windows® keys' (83 keys)
- Complete functions of a standard keyboard
- Can be used with the standard drivers of the operating system
- Ideal for 19' applications and mobile use
Warranty:
Extended Manufacturer Warranty: 3 years
Long product name CHERRY G84-4100 keyboard Universal USB AZERTY French Grey:
USB, 282 x 132 x 26 mm, 1.75 g, 400 g, FR
CHERRY G84-4100 keyboard Universal USB AZERTY French Grey:
This compact keyboard is the perfect solution for users with only limited space available and low weight requirements. For example, applications in the banking sector, medical institutions or portable systems. Also suitable for 19-inch applications. This keyboard is perfectly suited for slim-line PCs and laptops and can be enhanced optimally with the numeric block G84-4700.