Catalog Object Cloud
XPG

XPG COREREACTOR II 1200W Power Supply

Product code:
75261221
Brand:
XPG
Product name:
COREREACTOR II 1200W Power Supply
GTIN (EAN/UPC):
4711085942401, 0842243029437, 842243029437
Bullet Points XPG COREREACTOR II 1200W Power Supply:
  • 1200 W 100 - 240 V 50/60 Hz
  • Motherboard power connector: 24-pin ATX
  • PC ATX 80 PLUS Gold
  • 13.5 cm
  • Black
Warranty:
10 years
Long product name XPG COREREACTOR II 1200W Power Supply:
1200 W, PLATINUM, GOLD, ATX 12V v3.0 und EPS v2.92, 0.99 PFC, 2400 RPM
XPG COREREACTOR II 1200W Power Supply:
CORE REACTOR II
IMPROVE YOUR CORE, ENHANCE YOUR PERFORMANCE

CORE REACTOR II is a top-performing power supply unit designed for ATX 3.0 & ATX 3.1 compliance with a modular cable design and an 80 PLUS GOLD certification. These power supplies thrive in high-performance scenarios like servers or workstation setups, where a lot of power is needed.

Next-Gen Ready - ATX 3.0 & ATX 3.1 COMPLIANT
CORE REACTOR II series power supply units meet Intel ATX 3.0 & ATX 3.1 design guide specifications and feature a 12VHPWR connector. By upgrading to an ATX 3.0 & ATX 3.1-compliant power supply, you'll be fully equipped for the upcoming wave of high-performance components. A must for the modern gamer, creator, or AI developer. Stay ahead of the curve by upgrading to an ATX 3.0 & ATX 3.1 PSU, the new standard in PC hardware.

Certified GOLD Efficiency
CORE REACTOR II units recieved 80 PLUS GOLD certifications for efficiency, achieving up to 91.40% (115V) efficiency at 50% load. It comes in 1200W, 1000W, 850W, 750W, and 650W models for varying user needs and scenarios. It's the perfect PSU for mid-to-high level components, including the latest CPUs and GPUs.

Intelligent Fan-Curve Design
The intelligent fan curve ensures quiet operation, even under full power load. By starting the fan at a low RPM, fan performance is both enhanced and extended, thereby increasing the power supply unit's lifespan.

Premium all 105°C Japanese Capacitors
CORE REACTOR II features top-tier 105°C Japanese capacitors, ensuring exceptional stability and reliability of the PSU for many years of dependable performance.

PEAK PERFORMANCE AND RELIABILITY
All XPG ATX 3.0 and ATX 3.1 power supplies are designed to support up to 235% power excursion, enabling the system to handle sudden power spikes, ensuring stability, and preventing crashes during intense workloads like gaming, rendering, and data processing.