Catalog Object Cloud
GIGABYTE

GIGABYTE C500 PANORAMIC STEALTH Midi Tower Black

Product code:
GB-C500P ST
Brand:
GIGABYTE
Product name:
C500 PANORAMIC STEALTH
GTIN (EAN/UPC):
4719331555023
Bullet Points GIGABYTE C500 PANORAMIC STEALTH Midi Tower Black:
  • Panoramic Tempered Glass Front and Side Panels
  • Optimized Airflow Design
  • Support Back-Connect Motherboard Design, Compatible with GIGABYTE Stealth Series
  • RGB Fusion with ARGB Connector Hub
  • Support Vertical GPU Installation
  • With USB 3.0 x2 and USB 3.2 Gen2 Type-C x1 on I/O panel
  • Pre-installed four ARGB fans
Long product name GIGABYTE C500 PANORAMIC STEALTH Midi Tower Black:
Mid Tower, Mini ITX / Micro ATX / ATX, 501 x 235 x 430 mm, 8.1 kg
GIGABYTE C500 PANORAMIC STEALTH Midi Tower Black:
270° Panoramic View with Tempered Glass Panels
Both front and side panels are made of 4mm tempered glass, offering a 270° panoramic view of the internal assembly. This allows users to easily showcase their customized PC rig. The no-drill design of the both glass panels reduces the risk of damage and enhances the overall visual appeal.

OPTIMIZED AIRFLOW DESIGN
The top, bottom and partial right-side panels feature a large-area vented design, effectively delivering generous airflow for optimized cooling. This not only enhances air intake but also helps to protect hardware components and maintain performance stability.

RGB FUSION
With 16.7M customizable color options and numerous lighting effects, you can choose lighting effects or synchronize with other devices.

ARGB CONNECTOR HUB
The built-in ARGB connector hub is equipped with five 5V 3-pin connectors, enabling users to expand their RGB light stripes, create a superb cooling system as well as a fantastic and gorgeous rig.

TOOL-FREE INSTALLATION
Thanks to its modular design, users can easily remove the front and side panels without any tool when updating or changing the device.

DETACHABLE DUST FILTER
The filters keep your PC from accumulating dust while maintaining optimal cooling performance. The magnetic filters on the top, right-side and bottom panels make maintenance easy.