Catalog Object Cloud
TP-Link

TP-Link TL-SF1008LP network switch Unmanaged Fast Ethernet (10/100) Power over Ethernet (PoE) Black

Product code:
TL-SF1008LP
Brand:
TP-Link
Product name:
TL-SF1008LP
GTIN (EAN/UPC):
6935364052768, 6935364052775
Bullet Points TP-Link TL-SF1008LP network switch Unmanaged Fast Ethernet (10/100) Power over Ethernet (PoE) Black:
  • Unmanaged
  • Basic switching RJ-45 Ethernet ports quantity: 8
  • 10GBASE-T, 100BASE-TX
  • MAC address table: 2000 entries Switching capacity: 1.6 Gbit/s
  • DC/PoE Power over Ethernet (PoE)
Warranty:
3 year limited warranty for normal product and 5 year warranty for managed switch
Long product name TP-Link TL-SF1008LP network switch Unmanaged Fast Ethernet (10/100) Power over Ethernet (PoE) Black:
8-Port 10/100Mbps Desktop Switch with 4-Port PoE
TP-Link TL-SF1008LP network switch Unmanaged Fast Ethernet (10/100) Power over Ethernet (PoE) Black:
Professional Fast Ethernet Switch with 4 PoE Ports
Plug and Play, with PoE Transmission for Surveillance up to 250 m

Dedicated 4-Port PoE Switch (41 W Budget) for Numerous Applications
Compliance with the 802.3af PoE standard supports up to 15.4 W on each PoE port. The total 41 W PoE power budget* for the 4× PoE ports opens up a wide range of applications, such as surveillance for offices, dormitories, and small businesses. It is fully compatible with IP cameras, access points, IP phones, computers, printers, and more.

Priority Video
Quality Guaranteed

Quality of sensitive applications like video monitoring in critical business areas is guaranteed by offering higher priority options for ports 1–2 when one-touch Priority Mode is on.

Intelligent Power Management
When total power consumption exceeds 41 W, the intelligent power management will cut the lower priority port power. This ensures the high priority port’s power supply and protects the device from power overload. It also automatically detects and provides the required power for your PoE devices while protecting your PoE and non-PoE equipment from being damaged.

Durable Metal Casing
The interior components of TL-SF1008LP are protected by high-quality metal casing to ensure a long product life. Having passed an array of stringent reliability tests, TL-SF1008LP delivers switching performance you can depend on.