Catalog Object Cloud
Nanocable

Nanocable 10.20.0050 InfiniBand/fibre optic cable 50 m SC Yellow

Product code:
10.20.0050
Brand:
Nanocable
Product name:
10.20.0050
GTIN (EAN/UPC):
8433281012615
Bullet Points Nanocable 10.20.0050 InfiniBand/fibre optic cable 50 m SC Yellow:
  • Fibre type: Monomode G657A2
  • Connector type: SC/SC
  • Polishing type: APC/APC
  • Outside Diameter: 3 mm
  • Insertion loss: <0.3dB
  • Return loss: >50dB
  • Core cross section: 9/125 microns
  • LSZH cladding
Long product name Nanocable 10.20.0050 InfiniBand/fibre optic cable 50 m SC Yellow:
Fiber Optic Cable SC/APC to SC/APC Singlemode Simplex LSZH, Yellow 50 m
Nanocable 10.20.0050 InfiniBand/fibre optic cable 50 m SC Yellow:
The optical fibre cables transfer data signals in light form through hundred of miles in a significantly faster way than the traiditional cables and they are used to connect the company’s rosette to the router.

Because optical fibre cables are non-metallic, they are not affected by magnetic interference

Optical fibre cables are also safer because they do not conduct current and therefore cannot generate sparks.

Nanocable’s optical fibre is manufactured according to the highest quality standards to guarantee the best performance.