Mars Gaming MCPU-LCDPROW Processor Air cooler 12 cm White 1 pc(s)
Product code:
MCPULCDPROW
Brand:
Mars Gaming
Product name:
MCPU-LCDPROW
GTIN (EAN/UPC):
8435693112884
Bullet Points Mars Gaming MCPU-LCDPROW Processor Air cooler 12 cm White 1 pc(s):
- Up to 380W TDP
- Dual-Tower + 8 heatpipes
- 2× 120mm PWM FDB
- XL LCD Display
- ARGB Infinity Mirror
Long product name Mars Gaming MCPU-LCDPROW Processor Air cooler 12 cm White 1 pc(s):
Intel/AMD, TDP 380W, 2x 120 mm ARGB, PWM, FDB, 800-2300 ± 10% RPM, 0.85-1.40 mm-H2O, 9-26dBA, 30-72 CFM, 120 x 118 x 158 mm, White
Mars Gaming MCPU-LCDPROW Processor Air cooler 12 cm White 1 pc(s):
The MCPU-LCDPRO is designed for the highest performance CPUs where stable temperature, true silence and premium look is demanded. Its Dual-Tower design with 8 HCT heatpipes and 380W TDP, combined with 2 x 120mm PWM FDB fans, moves more air more consistently across a huge fin surface to sustain performance under load. In addition, it integrates a spectacular XL LCD display that shows CPU TEMP / GPU TEMP + RPM in real time, without relying on overlays or windows.
Extreme thermal performance: up to 380W TDP
The dual tower + 8 HCT heatpipes combination maximizes heat transfer and dissipation capacity, allowing to keep the system stable even under sustained loads. With a declared capacity of up to 380W TDP, the MCPU-LCDPRO ranks above many 240mm AIOs.
Dual PRO fans: flow + pressure with PWM control
The 2 120mm fans work together to maintain a constant flow through the two towers, improving efficiency in demanding scenarios. PWM control automatically adjusts RPM based on temperature to balance performance and noise, while FDB bearings provide smoothness, stability and longer life.
XL LCD display: immediate monitoring, without distractions
The XL LCD display shows exactly the essentials: CPU temperature, GPU temperature and CPU fan RPM in real time. It's the fastest way to check that everything is in range during gaming, rendering or streaming, without opening software and without taking up your main screen.
Note: Requires MCPU-LCDPRO software installation for the display to show the monitoring data.
ARGB Infinity Mirror: integrated premium aesthetics
ARGB Infinity Mirror illumination on the fan cores creates a deep and clean effect, perfect for setups where the cooler not only performs, but also "dresses" the interior with a high-end finish.
Extras for customization and silencing
Includes accessories to fine-tune your experience: noise reduction cable to prioritize silence when you need it and SATA-ARGB adapter for automatic Rainbow lighting without relying on software or controllers.
Extreme thermal performance: up to 380W TDP
The dual tower + 8 HCT heatpipes combination maximizes heat transfer and dissipation capacity, allowing to keep the system stable even under sustained loads. With a declared capacity of up to 380W TDP, the MCPU-LCDPRO ranks above many 240mm AIOs.
Dual PRO fans: flow + pressure with PWM control
The 2 120mm fans work together to maintain a constant flow through the two towers, improving efficiency in demanding scenarios. PWM control automatically adjusts RPM based on temperature to balance performance and noise, while FDB bearings provide smoothness, stability and longer life.
XL LCD display: immediate monitoring, without distractions
The XL LCD display shows exactly the essentials: CPU temperature, GPU temperature and CPU fan RPM in real time. It's the fastest way to check that everything is in range during gaming, rendering or streaming, without opening software and without taking up your main screen.
Note: Requires MCPU-LCDPRO software installation for the display to show the monitoring data.
ARGB Infinity Mirror: integrated premium aesthetics
ARGB Infinity Mirror illumination on the fan cores creates a deep and clean effect, perfect for setups where the cooler not only performs, but also "dresses" the interior with a high-end finish.
Extras for customization and silencing
Includes accessories to fine-tune your experience: noise reduction cable to prioritize silence when you need it and SATA-ARGB adapter for automatic Rainbow lighting without relying on software or controllers.