Catalog Object Cloud
LevelOne

LevelOne OSW-1061 network switch Managed L2 2.5G Ethernet (100/1000/2500) Power over Ethernet (PoE) Black

Product code:
OSW-1061
Brand:
LevelOne
Product name:
OSW-1061
GTIN (EAN/UPC):
4015867236444
Bullet Points LevelOne OSW-1061 network switch Managed L2 2.5G Ethernet (100/1000/2500) Power over Ethernet (PoE) Black:
  • 8- Port 10/100/1000 Ethernet PoE + Gigabit SFP+ slots x 2
  • 1000Mbps full-duplex, 10/100Mbps full/half-duplex, auto-negotiation, auto-MDI/MDIX
  • IEEE 802.3af/at PoE compliant to simplify deployment and installation
  • IEEE 802.3x Flow Control protects against lost packets for reliable data transmission
  • Web-based Management
  • 6KV surge protection, 6KV contact / 8KV air ESD protection
  • Weatherproof IP55-rated Box housing
  • PoE Budget Max 185 W
  • Included 4 x SC fiber tray
Long product name LevelOne OSW-1061 network switch Managed L2 2.5G Ethernet (100/1000/2500) Power over Ethernet (PoE) Black:
OSW-1061, 10-Port L2 Managed Gigabit Ethernet PoE Switch, 8 PoE Outputs 10/100/1000Mbps +2 uplink Gigabit SFP port, 185W PoE Power Budget
LevelOne OSW-1061 network switch Managed L2 2.5G Ethernet (100/1000/2500) Power over Ethernet (PoE) Black:
The OSW-1061 is a L2 Managed PoE Industrial Switch with 8 ports of Gigaibit RJ45 PoE and 2 ports of Gigabit SFP. This switch is offering full suite of L2 management features, better PoE functionality with 185W PoE power budget and usability.

The OSW-1061 switch is designed to withstand outdoor or harsh environments, and can be mounted on a wall, pole, or cabinet to fit your space and layout.