Catalog Object Cloud
Neomounts

Neomounts AV2-500WH Videobar kit 43-110" - VESA - max 10 kg - universal

Product code:
AV2-500WH
Brand:
Neomounts
Product name:
Neomounts AV2-500WH Videobar kit 43-110" - VESA - max 10 kg - universal
GTIN (EAN/UPC):
8717371443757
Warranty:
5 year
Long product name Neomounts AV2-500WH Videobar kit 43-110" - VESA - max 10 kg - universal:
Neomounts AV2-500WH Videobar kit - 43-110" - max 10 kg - VESA 200x200-800x600 - universal - white
Neomounts AV2-500WH Videobar kit 43-110" - VESA - max 10 kg - universal:
The Neomounts AV2-500WH is a universal videobar kit for screens with a minimal size of 43" and VESA hole pattern ranging from 200x200 to 800x600 mm. The very sturdy, stable and versatile kit has a maximum weight capacity of 10 kg and can be installed either above or below the screen. For maximum adaptability, both the videobar support and the backplate brackets can be independently adjusted in height.

The AV2-500WH videobar kit is compatible with most videobars*, PTZ cams and soundbars, including Logitech Rally Plus speakers. To ensure a wide mounting applicability, the mounting holes can vary in width and height. The VESA frame can be adjusted both in height and width (200/400/600/800) and can be installed on wall, floor and even desk or ceiling mounts. Despite the numerous choices, installation is easy, aided by ruler-guided alignment for a seamless screen installation.
\t
* The Neomounts AV2-500WH videobar kit is universal and suitable for any type of videobar, regardless of make or model, within the range of the mounting bracket (see line drawing). In addition, the AV2-500WH is optimised for the following specific videobars:

- Bose Professional VB1 and VB-S
- Neat Bar and Bar Pro
- Poly Studio, Studio X70 and Studio X30
- Jabra Panacast 50
- Logitech Meetup, Rally Bar, Rally Bar Mini, Rally Bar Huddle and Rally Plus
- Cisco Webex Room Kit Plus
- Yealink MSpeaker II, MeetingBar A30, MeetingEye 400 and MeetingEye 600

Refer to the online manual for specific model or mounting size compatibility.