Catalog Object Cloud
Lenovo

Lenovo ThinkCentre neo 50a 24 Gen 6 LNL Intel Core Ultra 5 226V 60.5 cm (23.8") 1920 x 1080 pixels All-in-One PC 16 GB LPDDR5x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Grey

Product code:
13QH000HSP
Brand:
Lenovo
Product family:
ThinkCentre
Product name:
ThinkCentre neo 50a 24 Gen 6 LNL
GTIN (EAN/UPC):
0199274856199, 199274856199
Products that have achieved GREENGUARD Certification are scientifically proven to meet some of the world’s most rigorous, third-party chemical emissions standards, helping to reduce indoor air pollution and the risk of chemical exposure, while aiding in the creation of healthier indoor environments. By choosing products with GREENGUARD Certification, you are creating a healthier indoor environment for your home, office or institution and reducing chemical exposure. GREENGUARD Certification Standards are among the most rigorous in the world, so you can be confident that these certified products live up to their claims.
Bullet Points Lenovo ThinkCentre neo 50a 24 Gen 6 LNL Intel Core Ultra 5 226V 60.5 cm (23.8") 1920 x 1080 pixels All-in-One PC 16 GB LPDDR5x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Grey:
  • Intel Core Ultra 5 226V, 8C (4P + 4LPE)/8T, Max Turbo up to 4.5GHz, 8MB Intel Smart Cache
  • 23.8" FHD (1920x1080) IPS 250nits 99% sRGB
  • 16GB LPDDR5X-8533, MoP Memory
  • 512GB SSD M.2 2280 PCIe 4.0x4 NVMe Opal 2.0
  • Intel Arc Graphics 130V
  • No OS
Warranty:
1-year, Courier or Carry-in + 3Y Onsite upgrade from 1Y Courier/Carry-in Promo(CPN)
Long product name Lenovo ThinkCentre neo 50a 24 Gen 6 LNL Intel Core Ultra 5 226V 60.5 cm (23.8") 1920 x 1080 pixels All-in-One PC 16 GB LPDDR5x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Grey:
Intel Core Ultra 5 226V, 8C (4P + 4LPE)/8T, Max Turbo up to 4.5GHz, 8MB Intel Smart Cache, 16GB LPDDR5X-8533, MoP Memory, 512GB SSD M.2 2280 PCIe 4.0x4 NVMe Opal 2.0, 23.8" FHD (1920x1080) IPS 250nits 99% sRGB, Intel Arc Graphics 130V, Realtek Wi-Fi 6 RTL8852BE 802.11ax 2x2 + BT5.2, No OS