Catalog Object Cloud
Nanocable

Nanocable 10.20.1901-GR networking cable Green 1 m Cat6a SF/UTP (S-FTP)

Product code:
10.20.1901-GR
Brand:
Nanocable
Product name:
10.20.1901-GR
GTIN (EAN/UPC):
8433281009288
Bullet Points Nanocable 10.20.1901-GR networking cable Green 1 m Cat6a SF/UTP (S-FTP):
  • Complies with standards ANSI / TIA / EIA 568-B-1, CAT6A, ISO / IEC 11801 CLASE E (2nd Edition), CENELEC EN 50173-1, IEC 61156-5, CENELEC EN 50288-6-1, IEC 61156-6, CENELEC EN 50288-6-2. Resistance to the spread of the flames according to IEC 60332-1-2.
  • Conductive OFC (Oxygen Free Copper), purity 99.9% with diameter AWG26 that guarantees the transfer of data
  • Halogen free ( LSZH o LSOH o LS0H o LSFH ), fire retardant and fumes low emission according to IEC60332-1.
  • Length: 1.0 m
  • Color: Green
  • RoHS
  • Performance test: 100% tested
Long product name Nanocable 10.20.1901-GR networking cable Green 1 m Cat6a SF/UTP (S-FTP):
AWG26 LSZH Cat.6A SFTP RJ45 Ethernet patch cable, green, 1.0m
Nanocable 10.20.1901-GR networking cable Green 1 m Cat6a SF/UTP (S-FTP):
Ethernet patchcord LSZH Category 6A SFTP AWG26, 100% copper, with type RJ45 connector on both ends