Catalog Object Cloud
Nanocable

Nanocable 10.16.2003-BK video cable adapter VGA (D-Sub) + 3.5mm HDMI Type C (Mini) Black

Product code:
10.16.2003-BK
Brand:
Nanocable
Product name:
10.16.2003-BK
GTIN (EAN/UPC):
8433281007048
Bullet Points Nanocable 10.16.2003-BK video cable adapter VGA (D-Sub) + 3.5mm HDMI Type C (Mini) Black:
  • Allows to the user connect a screen VGA to a device equipped with oUTPut Mini HDMI, avoiding the expense of have thaupdate the monitor by issues of compatibility.upports HDCP 1.2upports width of band 165 MHz / 1. 65Gbps per channel (6. 75Gbps all them channels) for input of signal HDMI.upports oUTPut of signal analoup to UXGA 1600 by 1200 and 1080 p with 10-bit DAC.
  • Comes built-in a port Micro USB B to connect power external when is necessary expand the strength of the signal.
  • Does not require software or drivers, a solution fully plug and play
  • Length: 10 CM + 1.0
  • Color: Black
  • RoHS
  • Performance test: 100% tested
Long product name Nanocable 10.16.2003-BK video cable adapter VGA (D-Sub) + 3.5mm HDMI Type C (Mini) Black:
Mini HDMI to SVGA+audio converter, HDMI C/M-SVGA/F+JACK 3.5/F, black, 10cm+1.0m
Nanocable 10.16.2003-BK video cable adapter VGA (D-Sub) + 3.5mm HDMI Type C (Mini) Black:
Mini HDMI to SVGA+audio converter with Mini HDMI male connector on one end and D-sub SVGA HDB15 female and Jack 3.5 female connectors on the other.