Catalog Object Cloud
Nanocable

Nanocable 10.15.2300 DisplayPort cable 0.5 m Black

Product code:
10.15.2300
Brand:
Nanocable
Product name:
10.15.2300
GTIN (EAN/UPC):
8433281010802
Bullet Points Nanocable 10.15.2300 DisplayPort cable 0.5 m Black:
  • Compatible with DisplayPort version 1.0, 1.1 and 1.2
  • Connectors of high quality with them pin armored in gold. Multiple shielding formed by 128 wires twisted and sheet of aluminum for the maximum reduction of possible interference. Made with conductors of copper (copper OFC-Oxygen Free Copper-99.99%) of high quality that guarantees the maximum quality of transmission.
  • Double width of band to view content in 3D (up to 21.6 Gbits / s.).
  • Possibility to connect more monitors through a single connector.
  • Possibility of connecting a screen 3840 x 2400 @ 60 Hz, or a display 2560 x 1600 at 120 Hz 3D.
  • Formats of high definition audio (such as Dolby MAT, DTS HD, BD, etc.).
  • Synchronization between audio and video, multiple channels of audio, and synchronization between various audio devices that use the Global Time Code service.
  • The maximum speed that can transfer a channel is 5.4 Gbits/s.
  • Possibility of connecting up to four monitors with a resolution of 1920 x 1200 or two in 2560 x 1600.
  • Supports 128-bit AES Displayport Content Protection (DPCP)
  • It is a perfect cable that provides a perfect image.
  • Length: 0.5 m
  • Color: Black
Long product name Nanocable 10.15.2300 DisplayPort cable 0.5 m Black:
DISPLAYPORT cable, DP/M-DP/M, black, 0.5 m
Nanocable 10.15.2300 DisplayPort cable 0.5 m Black:
DisplayPort cable with DP male (20-PIN) connector on both ends