Conceptronic EMRICK 4-Port SATA PCIe Adapter with SATA Cable
Product code:
110013507
Brand:
Conceptronic
Product name:
EMRICK 4-Port SATA PCIe Adapter with SATA Cable
GTIN (EAN/UPC):
4015867221976
Bullet Points Conceptronic EMRICK 4-Port SATA PCIe Adapter with SATA Cable:
- Add 4 SATA 3.0 devices to your desktop computer
- Supports transmission speeds up to 6Gbps and is backward compatible to 3Gbps and 1.5Gbps
- Supports mode switching: IDE/NO BOOT/AHCI mode
- Supports hot plug and hot swap
Long product name Conceptronic EMRICK 4-Port SATA PCIe Adapter with SATA Cable:
EMRICK 4-Port SATA PCIe Adapter with SATA Cable
Conceptronic EMRICK 4-Port SATA PCIe Adapter with SATA Cable:
This 4-Port SATA PCIe Adapte uses a combination of Asmedia high performance chips (ASM1061+ASM1093) to extend 4 SATA Ports. Each Serial ATA port supports transmission speeds up to 6Gbps, and has backward compatibility to legacy SATA 1.5Gbps or 3Gbps drives. Also, the card supports Mode switching functionality, and can easily switch between IDE or AHCI systems.