Catalog Object Cloud
Philips

Philips 32HFL5114/12 TV 81.3 cm (32") Full HD Smart TV Wi-Fi Black 250 cd/m²

Product code:
32HFL5114/12
Brand:
Philips
Product name:
32HFL5114/12
GTIN (EAN/UPC):
8718863023853
F means that the product is rated in its category in terms of energy efficiency. The Energy Labeling system is based on EU Regulation 2017/1369/EU.
Bullet Points Philips 32HFL5114/12 TV 81.3 cm (32") Full HD Smart TV Wi-Fi Black 250 cd/m²:
  • Chromecast built-in for easy content sharing
  • Integrated Netflix with dedicated remote button
  • Google Assistant enables faster, smarter control
  • Android updates provide the latest functionality
  • Google Play Store access for apps and media
  • Customisable UI for custom logos and colours
  • Analogue clock display in off mode
  • Instant initial cloning for faster installation
  • Operate, monitor and maintain via CMND & Control
  • Create custom experiences with CMND & Check-in
  • Analytics on-board provides usage stats
  • Install and manage apps remotely with AppControl
Long product name Philips 32HFL5114/12 TV 81.3 cm (32") Full HD Smart TV Wi-Fi Black 250 cd/m²:
32", 1920x1080, RMS 2x 8W, DVB-T/T2/C, Wi-Fi, USB, HDMI, CI+, RJ-45, 732x494x179 mm, Black
Philips 32HFL5114/12 TV 81.3 cm (32") Full HD Smart TV Wi-Fi Black 250 cd/m²:
Smarter connectivity
Designed for a fast-paced world, MediaSuite features advanced connectivity and versatile configuration settings. Chromecast built-in makes streaming fast and easy, whilst Android and Google Play Store unleash infinite possibilities.

Android updates provide the latest functionality
Android-powered Philips Professional TVs are fast, versatile and easy to navigate. The TVs are optimised for native Android apps and you can install web apps directly to the display too. Automatic updates ensure apps stay up to date.

Chromecast built-in for easy content sharing
Enable instant, secure wireless casting of movies, presentations, and more from smart devices (mobiles, laptops, tablets) in up to 4K resolution. Chromecast is cost-effective, requires no extra hardware, and is secure for professional use. Users simply tap the Chromecast icon on their smart device to start streaming content from thousands of cast-enabled apps-their smart device becomes the remote.

Google Play Store access for apps and media
Full access to the entire Google Play Store makes it easy to add apps, games, music, movies, and more to your Philips Professional Display. New business tools and extra entertainment options are added to the catalogue daily, ensuring that you always have access to the latest global trends.

Customisable UI for custom logos and colours
Philips MediaSuite features a clear, easy-to-navigate user interface (UI) that can be customised with your own branding. Easily add your logo and colours to the search bar to increase the presence of your brand.

Analytics on-board provides usage stats
From hotel chain to sports bar, monitor how each Android-powered Philips MediaSuite TV in your fleet is being used. Find out how often specific channels are watched. Test the effectiveness of your advertising. Get the information you need to manage costs effectively, with easy access to screen-time data. Launch instant customer satisfaction surveys for valuable feedback from guests on the spot.

Install and manage apps remotely with AppControl
Take full, centralised control of the apps installed on your Philips Professional TVs. AppControl lets you install, delete, and manage apps on selected TVs or your entire network so that you can offer personalized experiences to your guests and customers-no matter how many TVs you are managing.

Operate, monitor and maintain via CMND & Control
Run your display network over a local (LAN or RF) connection. CMND & Control allows you to perform vital functions like updating software and settings, as well as monitoring display status. Whether you're in charge of one TV or more, CMND & Control makes managing your fleet easy.

Create custom experiences with CMND & Check-in
Make visitors feel welcome. CMND & Check-in lets you use individual information-such as name and language spoken-to create a personalized experience. Whether you're adding special touches for hotel guests, streamlining the billing process, or offering multiple channel packages.s

Integrated Netflix with dedicated remote button
Integrated Netflix access makes watching the latest movies and shows from your account easier, faster and more convenient. There's no need for any external players or satellite TV, which helps keep operational costs down and installations neat, whilst maintaining a modern look for your establishment. A dedicated Netflix button on the remote provides instant access for efficient usability. Terms and conditions apply for Netflix activation.

Google Assistant enables faster, smarter control
Voice control and faster answers are here with the optional Google Assistant enabled remote control (22AV2025B/00). Open YouTube. Turn the volume up. Play your favourite songs, and get all the info you need such as weather updates, things to do, and even spoken translations in an instant. With Google Assistant, the possibilities are endless.