Catalog Object Cloud
Eaton

Eaton 5PX3000IRT2UG2 uninterruptible power supply (UPS) Line-Interactive 3 kVA 3000 W 10 AC outlet(s)

Product code:
5PX3000IRT2UG2
Brand:
Eaton
Product name:
5PX3000IRT2UG2
GTIN (EAN/UPC):
0743172104809, 743172104809
Bullet Points Eaton 5PX3000IRT2UG2 uninterruptible power supply (UPS) Line-Interactive 3 kVA 3000 W 10 AC outlet(s):
  • Line-Interactive
  • 3 kVA 3000 W
  • Waveform: Pure sine
  • 10 AC outlet(s)
  • Rackmount/Tower Black
Warranty:
3 years on electronics, 2 years on battery (3 years full warranty upon registration)
Long product name Eaton 5PX3000IRT2UG2 uninterruptible power supply (UPS) Line-Interactive 3 kVA 3000 W 10 AC outlet(s):
Line-Interactive, 3000VA / 3000W, 8 x IEC C13 & 2 x IEC C19 Out, LCD, Rack/tower, 2U
Eaton 5PX3000IRT2UG2 uninterruptible power supply (UPS) Line-Interactive 3 kVA 3000 W 10 AC outlet(s):
Exceptional efficiency, manageability and energy metering capabilities for IT managers

Performance and efficiency

- Eaton 5PX Gen 2 provides Unity power factor (W=VA) capability. With 11% more power than other UPS it can protect more servers.
- Energy Star 2.0 certified, 5PX Gen2 offers best-in-class efficiency performance to reduceenergy consumption and cooling costs.
- When operating in battery mode the 5PX provides a high-quality output signal for any sensitive equipment connected, such as active PFC (power factor corrected) servers.
- Each 5PX Gen2 battery configuration provides the best size /runtime ratio.

Management and Cybersecurity

- Innovative graphical LCD display brings all operating information at first sight. It also enhances commissioning and configuration capabilities.
- 5PX Gen2 Netpack models are delivered with Eaton Gigabit network management card, which provides Dual cybersecurity certifications (UL 2900-1 & IEC 62443-4-2) and enables connection to Eaton Cyber Secured Monitoring solutions.
- Together with 5PX Gen2, Eaton Gigabit network management card allows both remote UPS settings and remote firmware upgrade to ensure easy deployment (fleet management) and reduced maintenance cost.
- 5PX Gen2 meters energy consumption right down to the managed outlet groups. kWh values can be monitored using the LCD or Eaton’s Intelligent Power Software.
- Eaton’s Intelligent Power Software seamlessly integrates with leading virtualization environments and cloud orchestration tools.

Availability and flexibility

- 5PX Gen2 2200VA & 3000VA are available in RT2U format (optimized for rack mounting) or RT3U (for tower installation or short-depth racks). Pedestals and rail kits are included with all models.
- 5PX Gen2 load segment control enables prioritized shutdowns of non-essential equipment to maximize battery runtime for critical devices (2 groups).
- Eaton ABM® battery management technology uses a three stage charging technique that optimizes battery health and extends lifetime by up to 50%.
- Up to 4 external hot-swappable battery modules can be added for longer power availability.