Catalog Object Cloud
LG

LG 27U411B-B computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LCD Black

Product code:
27U411B-B
Brand:
LG
Product name:
27U411B-B
GTIN (EAN/UPC):
8806096833339, 8806096861264, 8806096834220
E means that the product is rated in its category in terms of energy efficiency. The Energy Labeling system is based on EU Regulation 2017/1369/EU.
Bullet Points LG 27U411B-B computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LCD Black:
  • sRGB 99% (Typ.)
  • Clear and smooth with 144Hz Refresh Rate
  • 1ms Motion Blur Reduction
  • HDR 10
  • LG Switch App
Long product name LG 27U411B-B computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LCD Black:
27", 1920 x 1080, IPS, 16:9, 250 cd/m², 144 Hz, 1ms MBR, 611.5 x 357.8 X 38.5 mm, 3 kg
LG 27U411B-B computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LCD Black:
Versatile performance with ultra-slim design
For working, gaming, and video streaming, our 27" IPS Full HD monitor delivers versatile performance in an ultra-slim design.

Virtually borderless design and slim stand base
Ultra-slim design. Almost floating
Experience more screen space and fewer distractions with the ultra-slim bezel, slim stand base, and 3-side virtually borderless design. The floating-like stand delivers a clean, weightless look, while the virtually borderless design blends effortlessly into minimalist workspaces and remains visually seamless even in dual-monitor setups.

Fluid gaming experience with 144Hz refresh rate
Delivers smooth and responsive performance with a 144Hz refresh rate, delivering fluid visuals and clearer motion for more responsive gameplay that gives you a competitive edge.

Fast-paced speed to victory
1ms Motion Blur Reduction* helps deliver smoother gameplay by reducing blur and ghosting. Fast-moving scenes stay clear, helping you react more quickly to the action.

AMD FreeSync™ Premium
Smooth motion that keeps you immersed
Powered by AMD FreeSync™ Premium certification, this monitor provides tear-free, ultra-smooth visuals and low latency, delivering unmatched gaming precision and fluidity.

HDR10 with sRGB 99%
True-to-life color with advanced color accuracy
HDR10 compatibility and 99% sRGB coverage support accurate color reproduction with enhanced contrast and detail in HDR scenes.

Dynamic Action Sync
Reducing input lag with Dynamic Action Sync, gamers can catch critical moments in real-time and respond quickly.

Black Stabilizer
Black Stabilizer helps gamers detect snipers lurking in the darkest corners and swiftly navigate through flash explosions.

Seamless switching for multiple tasks
You can readily divide the whole display into up to 6 sections, change the theme design, or even launch a video call platform with a mapped hotkey. It also supports PBP and PIP modes for efficient multitasking across multiple input sources.

Designed for everyday eye comfort
Reader Mode
Adjusts color temperature and brightness to help reduce eye fatigue when viewing documents for extended periods.

Flicker Safe
Minimizes invisible screen flicker to help reduce eye strain and support a more comfortable viewing experience during extended use.