Catalog Object Cloud
Conceptronic

Conceptronic EMRICK M.2 NVMe SSD PCIe Adapter

Product code:
EMRICK05BS
Brand:
Conceptronic
Product name:
EMRICK M.2 NVMe SSD PCIe Adapter
GTIN (EAN/UPC):
4015867223680
Bullet Points Conceptronic EMRICK M.2 NVMe SSD PCIe Adapter:
  • Supports PCIe Gen 3.0 x4
  • Supports M.2 PCIe NVMe SSD including 2230, 2242, 2260, and 2280 drives
  • Supports M Key and B+M Key M.2 SSD
  • Compatible with x4, x8, and x16 standard and low-profile PCI Express slots
  • Simple Plug and Play installation
  • NOT compatible with B Key M.2 PCI x2 SSD or B Key M.2 SATA SSD
Long product name Conceptronic EMRICK M.2 NVMe SSD PCIe Adapter:
EMRICK M.2 NVMe SSD PCIe Adapter
Conceptronic EMRICK M.2 NVMe SSD PCIe Adapter:
This M.2 NVMe SSD PCIe Adapter connects directly to the motherboard, and features ultra-fast PCIe 3.0 X4 lanes which transmit bandwidth up to 32GT/S. It also supports the majority of M.2 key M SSD drive sizes. This adapter improves system speed, and will enhance the efficiency of office and entertainment equipment.