Catalog Object Cloud
Nanocable

Nanocable 10.03.0402 network card Ethernet 1000 Mbit/s

Product code:
10.03.0402
Brand:
Nanocable
Product name:
10.03.0402
GTIN (EAN/UPC):
8433281008021
Bullet Points Nanocable 10.03.0402 network card Ethernet 1000 Mbit/s:
  • USB-C connection, backward compatible with USB 2.0 and 1.1
  • Connect and ready in Windows (XP / Vista / 7/8 / 8.1/10), Windows server 2008, Mac OS X (10.6-10.11), Linux OS etc. Note: Driver required for some operating systems
  • Compatible with IEEE 802.3, 802.3u and 802.3ab
  • Chipset: RTL8153
  • Data transfer rate: 10, 100, 1000 Mbit/s
  • The device Is powered directly from the USB port without the need for external powerupply
  • Crossover detection and automatic correction
  • Length: 15CM
  • Color: Silver
  • RoHS, CE
  • Performance test : 100% tested
Long product name Nanocable 10.03.0402 network card Ethernet 1000 Mbit/s:
USB-C to ethernet gigabit 10/100/1000 Mbps converter, 15cm
Nanocable 10.03.0402 network card Ethernet 1000 Mbit/s:
The fastest USB-C to Gigabit ethernet solution which guarantees high speed transfer with USB-C male conector at one end and RJ45 female at the other.