Catalog Object Cloud
AISENS

AISENS A124-0548 DisplayPort cable 0.5 m Black

Product code:
A124-0548
Brand:
AISENS
Product name:
A124-0548
GTIN (EAN/UPC):
8436574706482
Bullet Points AISENS A124-0548 DisplayPort cable 0.5 m Black:
  • Compatible with DisplayPort version 1.0, 1.1 and 1.2
  • High quality connectors with 24K gold shielded pins. Multiple shielding consisting of 128 twisted wires and aluminum foil for maximum reduction of possible interference. Manufactured with high quality copper conductors (OFC-Oxygen Free Copper- 99.99%) that guarantees maximum transmission quality.
  • Double bandwidth to view 3D content (up to 21.6 Gbits/s).
  • Possibility of connecting a 3840 x 2400 display at 60 Hz, or a 2560 x 1600 display at 120Hz.
  • Possibility of connecting up to four monitors with a resolution of 1920 x 1200 or two at 2560 x 1600.
  • It is a perfect cable that provides a perfect image
Long product name AISENS A124-0548 DisplayPort cable 0.5 m Black:
DISPLAYPORT V1.2 4K@60Hz Cable, DP/M-DP/M, Black, 0.5M