Catalog Object Cloud
Mars Gaming

Mars Gaming MFHUB computer cooling system part/accessory Addressable RGB controller

Product code:
MFHUB
Brand:
Mars Gaming
Product name:
MFHUB
GTIN (EAN/UPC):
8435693110026
Bullet Points Mars Gaming MFHUB computer cooling system part/accessory Addressable RGB controller:
  • Control hub with PWM and ARGB ports
  • Fan speed and ARGB lighting control
  • Remote control included
  • Full ARGB compatibility
Long product name Mars Gaming MFHUB computer cooling system part/accessory Addressable RGB controller:
HUB, 10x 4pin PWM / 10x +5V ARGB, SATA Power HUB / +5V, 600-1600 ± 10% RPM, PWM: DC 12V / ARGB: DC 5V, 80 x 40 x 17 mm, 40 g
Mars Gaming MFHUB computer cooling system part/accessory Addressable RGB controller:
Control Hub MF-HUB
The MF-HUB Control Hub combines complete cooling and lighting management for your setup in a single device. It features 10 ports with compatible with PWM for fans and 10 ports for ARGB compatible lighting devices, allowing you to connect and control fans and lighting components with ease. Thanks to its remote control, you can instantly adjust ARGB effects and fan speeds (600–1600 RPM). Additionally, it supports major ARGB motherboards, providing seamless integration and a unified aesthetic in any setup.

Connect, Control, and Synchronize
With a single HUB, you can control the speed of up to 10 fans via PWM compatible ports and manage up to 10 ARGB lighting compatible devices, including fans, CPU coolers, liquid cooling systems, LED strips, and any other components with a 3-pin +5V ARGB connector. Say goodbye to cable clutter and enjoy centralized, clean, and efficient management. The MF-HUB is the perfect solution for advanced setups.

Remote Control
A multifunction remote control is included, allowing you to instantly adjust lighting effects and fan speeds between 600 and 1600 RPM. Easily change settings according to your needs and enjoy hassle-free, full control.
Note: Fan speed can only be adjusted via the remote control.

Synchronized ARGB Lighting
Compatible with the most popular ARGB systems on the market: ASUS Aura Sync, MSI Mystic Light Sync, RGB Fusion, and more.

Synchronize your fans and ARGB devices with the rest of your setup and create a unified, fully personalized configuration.

Compact Design and Easy Installation
Its compact and functional design allows for easy installation in any PC case. Organize your components and take your setup to the next level.

Master Your Setup
The MF-HUB gives you total control of your cooling and lighting from a single point. Efficiency, aesthetics, and ease of use all in one device.