Conceptronic ABBY21B USB 3.0 SATA Adapter with Power Adapter, 2.5"/3.5" SATA HDD/SSD, 2-in-1 USB C/A Cable
Product code:
ABBY21B
Brand:
Conceptronic
Product name:
ABBY21B USB 3.0 SATA Adapter with Power Adapter, 2.5"/3.5" SATA HDD/SSD, 2-in-1 USB C/A Cable
GTIN (EAN/UPC):
4015867239209
Bullet Points Conceptronic ABBY21B USB 3.0 SATA Adapter with Power Adapter, 2.5"/3.5" SATA HDD/SSD, 2-in-1 USB C/A Cable:
- Compatible with all 2.5" (6.4 cm) and 3.5" (8.9 cm) SATA HDDs/SSDs
- Supports data transfer speeds up to 6Gb/s
- Supports drive capacity of up to 10TB
- Supports UASP
- Simple Plug and Play installation
- Power adapter included
Long product name Conceptronic ABBY21B USB 3.0 SATA Adapter with Power Adapter, 2.5"/3.5" SATA HDD/SSD, 2-in-1 USB C/A Cable:
ABBY21B USB 3.0 SATA Adapter with Power Adapter, 2.5"/3.5" SATA HDD/SSD, 2-in-1 USB C/A Cable
Conceptronic ABBY21B USB 3.0 SATA Adapter with Power Adapter, 2.5"/3.5" SATA HDD/SSD, 2-in-1 USB C/A Cable:
The USB 3.0 SATA Adapter is a versatile solution for connecting both 2.5" and 3.5" SATA HDDs and SSDs. It supports data transfer speeds of up to 6Gb/s, ensuring fast and efficient file transfers, and is compatible with drives up to 10TB in capacity. With UASP support, the adapter offers enhanced performance for faster read and write speeds. The included power adapter ensures seamless compatibility with 3.5" HDDs and SSDs, making it an ideal choice for handling large storage devices with ease.