Catalog Object Cloud
ADATA

ADATA UR340 USB flash drive 256 GB USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black

Product code:
AROY-UR340-256GBK
Brand:
ADATA
Product name:
UR340
GTIN (EAN/UPC):
4711085946522
Bullet Points ADATA UR340 USB flash drive 256 GB USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black:
  • Elegant and glossy black nickel body
  • Waterproof and dustproof with COB design
  • Weighs only 4g
  • Fast USB 3.2 Gen 1 interface
  • Hassle-free capless design
  • Convenient hole for fastening to key chains and lanyards
Warranty:
5 years limited
Long product name ADATA UR340 USB flash drive 256 GB USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black:
256 GB, USB 3.2 Gen 1, USB-A
ADATA UR340 USB flash drive 256 GB USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black:
Glossy and Solid
The UR340 features a simple and elegant design that is practical and stylish. Its unibody nickel construction provides for a solid, robust look and feel, while its glossy finish exudes a polished sense of elegance.

Extremely Lightweight
Weighing in at just 4g, the UR340 is as light as they come.

Up to Speed with USB3.2
With the latest USB 3.2 Gen1 interface that sports transmission speeds of up to 5Gb per second, transferring files is plug-an-play easy and efficient. What's more, it's backward compatible with all your USB 2.0 devices.

Splash-proof, Shock-proof, Dust-proof
Using a COB (Chip on Board) design, the UR340 is a compact storage device that protects your data from water, dust, and shock.

Backup ToGo Smart Backup Software
Backup ToGo uses an algorithm to back all your data intelligently and with ease. Set your desired backup schedules and never worry about data loss again! What's more, Backup ToGo features a cloud backup function, which supports backup onto the cloud, local hard drives, and even on mobile devices. With Backup ToGo, users can enjoy a tool with an intuitive interface that makes data backup a snap!