Catalog Object Cloud
Tacens Anima

Tacens Anima APIII850 power supply unit 850 W 24-pin ATX ATX Black

Product code:
APIII850
Brand:
Tacens Anima
Product name:
APIII850
GTIN (EAN/UPC):
8435693107279
Bullet Points Tacens Anima APIII850 power supply unit 850 W 24-pin ATX ATX Black:
  • 850 W 200 - 240 V 50/60 Hz
  • Motherboard power connector: 24-pin ATX
  • PC ATX 80 PLUS Bronze
  • Active 12 cm
  • Black
Long product name Tacens Anima APIII850 power supply unit 850 W 24-pin ATX ATX Black:
850 W, ATX, APFC, 120 mm, 1x 24 pin, 1x 12V 4+4 pin, 4x SATA, 2x Molex, 2x 6+2 pin PCI-E, Bronze, 200-240 V, 50-60 Hz, 150 x 145 x 85 mm, 1.35 kg
Tacens Anima APIII850 power supply unit 850 W 24-pin ATX ATX Black:
85% Efficiency Bronze Level. SMD Technology
The APIII850 power supply, with 850W of power, is manufactured using high-quality and reliable components through the latest SMD manufacturing technology. It features single 12V rail technology and double-layer fiberglass PCB components, achieving a Bronze level efficiency of 85%.

Total Security. European Quality
Maximum electrical protection is ensured by its comprehensive electronic protection system, including OPP/OVP/UVP/SCP. Designed and developed in Europe, the APIII850 power supply has been manufactured in compliance with the directives and standards required by the European Union, guaranteeing flawless operation and quality.

Advanced DC-DC Conversion Technology
The DC-DC conversion technology optimizes efficiency and ensures exceptional stability and adaptability, with voltage regulation to protect the most sensitive components. Even under load variations, this ATX power supply maintains optimal performance, ensuring the stability of the system in any situation.

Total Silence
The power supply integrates an ultra-silent 120mm fan with intelligent speed control and an anti-vibration system, guaranteeing effective airflow and quiet operation.

Full Black Cables and Case
The APIII850 is built with a completely black finish and features long, black, and flat high-quality cables designed to offer maximum compatibility and easy installation: 1×24pin, 1x12V 4+4pin, 4xSATA, 2xMOLEX, 2x PCIE 6+2PIN.