Catalog Object Cloud
MSI

MSI MPG 272URX QD-OLED computer monitor 67.3 cm (26.5") 3840 x 2160 pixels 4K Ultra HD Black

Product code:
MPG 272URX QD-OLED
Brand:
MSI
Product name:
MPG 272URX QD-OLED
GTIN (EAN/UPC):
4711377275460, 0824142388471, 824142388471
F means that the product is rated in its category in terms of energy efficiency. The Energy Labeling system is based on EU Regulation 2017/1369/EU.
Bullet Points MSI MPG 272URX QD-OLED computer monitor 67.3 cm (26.5") 3840 x 2160 pixels 4K Ultra HD Black:
  • 67.3cm (26.5") 4K Ultra HD 3840 x 2160
  • 1ms, 16:9, 250cd/m², 1500000:1
  • USB, HDMI, DisplayPort
Warranty:
36M
Long product name MSI MPG 272URX QD-OLED computer monitor 67.3 cm (26.5") 3840 x 2160 pixels 4K Ultra HD Black:
67.3cm (26.5") 4K Ultra HD 3840 x 2160, 16:9, 250cd/m², 1.07B, 1ms, 178°/178°, 1500000:1
MSI MPG 272URX QD-OLED computer monitor 67.3 cm (26.5") 3840 x 2160 pixels 4K Ultra HD Black:
Experience immersive gaming with the MPG 272URX QD-OLED gaming monitor. It features a 3840x2160 (UHD) QD-OLED panel, 240Hz refresh rate, and rapid 0.03ms(GtG) response time. VESA certification for ClearMR 13000 and DisplayHDR True Black 400 ensures exceptionally vivid images and mitigates motion blur. OLED Care 2.0 technology helps prevent burn-in. For console gamers, the MPG 272URX QD-OLED provides HDMI™ 2.1 ports with 48Gbps bandwidth, 4K 120Hz support, VRR, and ALLM and the latest DisplayPort 2.1a offers 80Gbps bandwidth for gaming and professional displays. Its advanced cable supports future hardware with no loss in performance.