AISENS Cargador 57 W, 1x USB-C PD3.0 45 W, 1x USB-A 5 V / 2.4 A 12 W, Negro
Product code:
ASCH-2PD45A-BK
Brand:
AISENS
Product name:
Cargador 57 W, 1x USB-C PD3.0 45 W, 1x USB-A 5 V / 2.4 A 12 W, Negro
GTIN (EAN/UPC):
8436574706253
Bullet Points AISENS Cargador 57 W, 1x USB-C PD3.0 45 W, 1x USB-A 5 V / 2.4 A 12 W, Negro:
- 57W USB-C charger to charge laptops, mobile phones, cameras and tablets, etc. Very elegant, modern and practical design.
- Built-in AI (smart chip) technology that detects the protocol type of the connected device to maximize both compatibility and charging speed.
- Charge your USB-C or USB-A device easily and simply.
- Multiple protections against overload, short circuit, ensuring maximum safety for your device.
- This charger can simultaneously charge 2 USB-A and USB-C devices at maximum speed.
Long product name AISENS Cargador 57 W, 1x USB-C PD3.0 45 W, 1x USB-A 5 V / 2.4 A 12 W, Negro:
Charger 57W, 1XUSB-C PD3.0 45W, 1XUSB-A 5V/2.4A 12W, Black