Catalog Object Cloud
NGS

NGS Jetstand laptop cooling pad 39.6 cm (15.6") 1000 RPM Black

Product code:
NGS-STAND-0024
Brand:
NGS
Product name:
Jetstand
GTIN (EAN/UPC):
8435430617689
Bullet Points NGS Jetstand laptop cooling pad 39.6 cm (15.6") 1000 RPM Black:
  • 39.6 cm (15.6")
  • Number of built-in cooling fans: 2
  • 1000 RPM
  • Host interface: USB Power source type: USB
  • Black
Warranty:
2 years
Long product name NGS Jetstand laptop cooling pad 39.6 cm (15.6") 1000 RPM Black:
2x 125mm, 1000RPM, USB, 250mm x 335mm x 25mm
NGS Jetstand laptop cooling pad 39.6 cm (15.6") 1000 RPM Black:
Laptop cooling stand for laptops up to 15.6” and backlighted with an attractive blue LED illumination.

This compact stand provides a proper cooling to your laptop thanks to the two silent built-in fans that maintains an adequate temperature of the motherboard.


Among its features we can find a retractable 2.0 USB cable with a special integrated compartment to store it, you can connect the device and the computer easily.

It also offers 1 extra USB port for additional USB devices that may be needed while we are working.

The two cooling fans have an output power of 1000 RPM +/-10% and each of them are quite big: 12,5*12,5 cm

This laptop stand is made of high-quality materials. It is equipped with a metal mesh top plate surface for optimized air flow and to avoid overheating of the computer case during long periods.

NGS Jetstand’s dimensions are 250mm x 335mm x 25mm and weighs only 400 g making it one of the most lightweight coolers for its size. It is completely flat and fits easily into a backpack or briefcase which allows you to easily carry it.

Its modern and completely ergonomic design make it a practical accessory that will fit perfectly into any desktop.

Furthermore, it is equipped with a non-slip rubber pad that you can stick in the lower part to prevent sliding and obtaining a higher fixation.

Finally, NGS JetStand offers two positions of adjustable inclination to keep the laptop raised at an appropriate height that will allow you to find the perfect posture ensuring a comfortable typing.