Catalog Object Cloud
Yealink

Yealink W79P IP phone Black 20 lines TFT Wi-Fi

Product code:
1302025
Brand:
Yealink
Product name:
W79P
GTIN (EAN/UPC):
0841885107305, 841885107305, 6938818308497, 5715063061558, 5715063061541
Bullet Points Yealink W79P IP phone Black 20 lines TFT Wi-Fi:
  • Professional ruggedized SIP cordless phone system eligible for challenging environments (IP67)
  • Built-in Bluetooth and vibration alarm features
  • Premium audio quality and voice communication experience
  • Effortless provision and deployment
  • Seamlessly compatible with Yealink full-range DECT endpoints
Long product name Yealink W79P IP phone Black 20 lines TFT Wi-Fi:
1.8", 128 x 160, TFT, DECT, TLS, SRTP, FNR
Yealink W79P IP phone Black 20 lines TFT Wi-Fi:
A High-performance Solution with Efficient Communication Network


Supporting registration with up to 10 Yealink W59R DECT handsets, the W79P system is launched with robust processing capacity for up to 10 SIP accounts and 20 silmultaneous calls. More flexibility and mobility could be enabled through up to 6 optional repeaters for extended network coverage.

A Protective & Considerate
Solution for Challenging Environments


Designed to working as a professional ruggedized DECT handset (certified to IP67) with integrated Bluetooth and vibration alarm,
the W59R handset is eligible and qualified for the environments may be affected by dusty, humid, and harsh.

Reliable & Distraction-free Audio Performance for Mobile Communication

Based on the full compatibility with Yealink W70B base station, which presents enhanced processing capability while embracing cutting-edge wireless communication technologies, Yealink W79P always provides the users with high-quality audio even in the complicated or impressionable environments.

Streamline the Provision and Management,
Saving Your Labor and Time Costs


The W79P supports efficient provisioning and effortless mass deployment with Yealink's Redirection and Provisioning Service (RPS) and Boot mechanism to help realize remote deployment, maintenance and upgrade.

Moreover, the new web portal for device management brings clear and intuitive interface to upgrade user experience.

Yealink Full-range of DECT Devices Solutions

Yealink W79P DECT IP phone system is also compatible with Yealink whole series of DECT endpoints including handsets, conference phones and DD phones,
offering additional choices for building up wireless communication network in various workspaces across small and medium size business.