Catalog Object Cloud
ASUS

ASUS ROG Spatha X mouse Gaming Right-hand RF Wireless + USB Type-C Optical 19000 DPI

Product code:
90MP0220-BMUA00
Brand:
ASUS
Product family:
ROG
Product name:
Spatha X
GTIN (EAN/UPC):
4718017993371, 0192876993378, 192876993378
DIRECTIVE (EU) 2022/2380 OF THE EUROPEAN PARLIAMENT AND OF THE COUNCIL of 23 November 2022 (Part III)
DIRECTIVE (EU) 2022/2380 OF THE EUROPEAN PARLIAMENT AND OF THE COUNCIL of 23 November 2022 (Part III)
Bullet Points ASUS ROG Spatha X mouse Gaming Right-hand RF Wireless + USB Type-C Optical 19000 DPI:
  • Programmable 12-button design with advanced customization options
  • Increased flexibility — play in wired or wireless RF 2.4 GHz modes
  • Industry-leading 19,000 dpi optical sensor, plus 1000 Hz polling rate in both 2.4 GHz and wired modes
  • Up to 67 hours of battery life in wireless mode with RGB off
  • Exclusive push-fit switch sockets to customize click force and extend the lifespan of the mouse
  • ROG Micro Switches offer consistent click force and 70-million-click lifespan
  • Pivoted button mechanism for faster and more responsive mouse clicks
  • DPI On-The-Scroll enables effortless accuracy adjustments
  • ROG Paracord ensures a swift and smooth glide
  • Exclusive Armoury Crate software for intuitive configuration of settings
Long product name ASUS ROG Spatha X mouse Gaming Right-hand RF Wireless + USB Type-C Optical 19000 DPI:
RF 2.4GHz/USB 2.0, 19000 dpi, 400 ips, 1000 Hz, 168 g, black
ASUS ROG Spatha X mouse Gaming Right-hand RF Wireless + USB Type-C Optical 19000 DPI:
Wireless gaming mouse with dual-mode connectivity (wired / 2.4 GHz) with magnetic charging stand, 12 programmable buttons, specially tuned ROG 19,000 dpi sensor, Exclusive Push-Fit Switch Sockets, ROG Micro Switches, ROG Paracord and Aura Sync RGB lighting

Complete Command in Battle
Get into the fight with ROG Spatha X. This wireless gaming mouse features dual-mode connectivity, allowing you to play wirelessly via RF 2.4 GHz or traditionally with a wired USB-C® connection. A specially tuned 19,000 dpi sensor lets you take down opponents swiftly with extreme accuracy, while 12 programmable buttons ensure all commands are at your fingertips. In addition, ROG Spatha X features exclusive push-fit switch sockets, ROG Micro Switch, Aura Sync RGBs, and a magnetic charging dock.

Dual-Mode Connectivity
Dual-mode connectivity lets you play your way. ROG Spatha X utilizes an RF 2.4 GHz connection with high data throughput to ensure your commands are tracked accurately in-game. And once the battery runs out, just hook it up and continue the fight while charging, all without losing responsiveness and performance.

Ultimate Accuracy
A highly tuned 19,000 dpi optical sensor delivers unrivaled accuracy to give you the precision needed to take down opponents.

Up to 12 Programmable Buttons
The 12 programmable buttons on ROG Spatha X put a myriad of commands in the palm of your hand, with six side buttons arranged to resemble the iconic ROG eye. The placement of each button has been carefully considered so they’re within reach, and all have been designed to provide a tactile click feel for intuitive, responsive control.

Advanced Power Solution
ROG Spatha X offers phenomenal battery life, giving you up to 67 hours of play time on a full charge. And if the battery does run low, just 15 minutes of charging via USB-C or the charging dock provides up to 12 hours* of intense wireless gaming.

*Tests performed with Aura lighting and Battery Notification mode turned off. Battery life may vary in real-world conditions.

ROG Micro Switch
The ROG Micro Switch features a gold-plated electro-junction and a 70-million-click lifespan to improve durability and extend the lifespan of the mouse. Strict ROG manufacturing standards ensure that each mouse button keeps force deviation within +/- 5 gram-force for a consistent click feel.

Exclusive Push-Fit Switch Socket
Exclusive push-fit switch sockets make it easy to drop in new switches — so you can tailor operating force and feedback to preference, or replace worn or broken switches.

DPI On-The-Scroll
A unique DPI On-The-Scroll feature lets you easily adjust mouse sensitivity without accessing software. Just press and hold the DPI button for three seconds and then spin the scroll wheel and click the button again to set and save the sensitivity level. You can also just click the button to cycle through four different DPI levels.
Note: The scroll wheel light changes color to reflect the selected DPI range.

ROG Paracord
The extremely flexible and lightweight ROG Paracord is designed to minimize snags and maximize movement. The raised port of ROG Spatha X provides space between the cable and tabletop or mousepad surface, minimizing cable drag and noise.

Aura RGB Lighting
ROG Aura RGB lighting is integrated into the logo, the scroll wheel and side buttons of ROG Spatha X. Lighting can be customized with a near-endless spectrum of colors and a range of dynamic effects. In addition, up to five profiles can be stored onboard, so your preferences travel with you.

Armoury Crate
Armoury Crate is an enhanced driver-based, peripherals-configuration utility that offers extensive controls. An intuitive UI lets you easily tune ROG Spatha X to suit your gameplay style — adjust performance and surface calibration settings, program and map buttons, customize lighting effects, and more. You can even track hardware stats during gameplay for data analysis.
Disclaimer ASUS ROG Spatha X mouse Gaming Right-hand RF Wireless + USB Type-C Optical 19000 DPI $90MP0220-BMUA00:
Products certified by the Federal Communications Commission and Industry Canada will be distributed in the United States and Canada. Please visit the ASUS USA and ASUS Canada websites for information about locally available products.
All specifications are subject to change without notice. Please check with your supplier for exact offers. Products may not be available in all markets.
Specifications and features vary by model, and all images are illustrative. Please refer to specification pages for full details.
PCB color and bundled software versions are subject to change without notice.
Brand and product names mentioned are trademarks of their respective companies.
Unless otherwise stated, all performance claims are based on theoretical performance. Actual figures may vary in real-world situations.
The actual transfer speed of USB 3.0, 3.1, 3.2, and/or Type-C will vary depending on many factors including the processing speed of the host device, file attributes and other factors related to system configuration and your operating environment.