Catalog Object Cloud
Conceptronic

Conceptronic ALTHEA06W mobile device charger Universal White AC Indoor

Product code:
ALTHEA06W
Brand:
Conceptronic
Product name:
ALTHEA06W
GTIN (EAN/UPC):
4015867223284, 4015867240687
Bullet Points Conceptronic ALTHEA06W mobile device charger Universal White AC Indoor:
  • Dedicated Port Connector: Equipped with 2 USB-A ports, each providing DC 5.0V/2.4A, offering up to 12W of total power and high-speed charging for a wide range of devices with varying power requirement.
  • Enhanced Safety Features: Built-in protections against overload, short circuiting, and overheating, ensuring the safety of both the charger and connected devices.
Long product name Conceptronic ALTHEA06W mobile device charger Universal White AC Indoor:
12W, 2x USB, 5V, max 2.4A, 50 x 31 x 26 mm, 0.0385 kg
Conceptronic ALTHEA06W mobile device charger Universal White AC Indoor:

Equipped with 2 USB-A ports, each providing DC 5.0V/2.4A, this charger offers up to 12W of total power for high-speed charging across a wide range of devices with varying power requirements. Enhanced safety features include built-in protections against overload, short-circuiting, and overheating, ensuring the safety of both the charger and the connected devices.