ASUS ROG Theta 7.1 Headset Wired Head-band Gaming USB Type-C Black
Product code:
90YH01W7-B2UA00
Brand:
ASUS
Product name:
ROG Theta 7.1
GTIN (EAN/UPC):
4718017233811, 0192876233818, 192876233818
Bullet Points ASUS ROG Theta 7.1 Headset Wired Head-band Gaming USB Type-C Black:
- 7.1 surround sound with eight ASUS Essence drivers and virtual subwoofers for incredibly immersive gaming audio and powerful bass
- AI noise-cancelling microphone offers crystal-clear in-game voice communication
- Four ESS 9601 headphone drivers and exclusively customized ROG home-theater-grade 7.1 DAC provide exceptional lossless audio
- USB-C connector for compatibility with PC, Mac, PS4, Nintendo Switch and smart devices
- ROG Hybrid Ear Cushions with specialized fast-cooling fabric and eyewear-friendly design provide uncompromised comfort
- Armoury II software enables tuning of virtual bass and other audio profiles
Long product name ASUS ROG Theta 7.1 Headset Wired Head-band Gaming USB Type-C Black:
USB, USB-C, 32 Ohm, 20 ~ 40000 Hz, -40 dB ± 3 dB, 100 ~ 12000 Hz, 650 g
ASUS ROG Theta 7.1 Headset Wired Head-band Gaming USB Type-C Black:
Superior 7.1 surround
ROG Theta 7.1 is a premium 7.1 surround-sound gaming headset that has 8 discrete Essence drivers along with powerful virtual bass for precise positioning and sensational audio. ROG Theta7.1 is also the industry's first to have the AI-powered noise-cancelling microphone that ensures unmatched crystal-clear in-game communication. ROG Theta 7.1 also features customized ROG home-theater grade 7.1 DAC and four high-res ESS 9601 headphone drivers which help deliver lossless audio that makes games come alive. The USB-C connector allow gamers to enjoy 7.1-surround audio on PC, consoles and mobile with ease. The customizable RGB lighting lets you shine in style, and the award-winning quality build and ergonomic design let you wear with comfort and durability.
Unbeatable 7.1 surround sound with virtual bass driver
Instead of five smaller, bass-compromising drivers, ROG Theta 7.1's innovative design features four larger discrete Essence drivers in each ear cup to deliver full-spectrum, 7.1-channel surround sound with incredible fidelity and powerful virtual bass. With in-game sounds accurately positioned in 3D space, you'll hear the origin of every gunshot and footstep, bringing the battlefield to life for an unparalleled, immersive gaming experience.
Exclusive ROG home-theater-grade 7.1 DAC and four ESS 9601 headphone drivers
ROG Theta 7.1 comes with a customized ROG home-theater-grade 7.1 DAC with the SupremeFX S1220A audio codec. Unlike other true 7.1 headsets that use a single amplifier to power multiple drivers, the DAC in ROG Theta 7.1 feeds to four ESS 9601 headphone amps to deliver pinpoint placement of effects within a vast aural landscape. Even with its high-performance home-theater-grade DAC, ROG Theta 7.1 stays cool and comfortable to wear due to a temperature-reducing thermal compound that efficiently dissipates heat.
AI-powered noise-cancelling microphone
ROG Theta 7.1 comes with the world's first AI-powered noise-cancelling microphone, which features a dedicated processor loaded with smart profiles trained by AI to eliminate over 50-million types of background noise while preserving vocal harmonics for crystal-clear in-game voice communication. This smart mic reduces distracting chatter, keyboard clatter and mouse clicks by up to 95%, allowing you to communicate clearly in any environment. Additionally, the detachable, unidirectional microphone is certified by both Discord and TeamSpeak, and an indicator light on the tip of the boom flashes red when the microphone is muted, letting you easily see the microphone's status.
ASUS Aura RGB Lighting
Show your style with customizable Aura RGB lighting. ROG Theta 7.1 comes with captivating lighting effects built-in to the glowing ROG logo. Choose from over 16.8 million color combinations and four preset lighting effects.
Expertly-engineered comfort
ROG Theta 7.1's ROG Hybrid ear cushions reduce pressure on eyewear for better comfort. Upgraded with a new, softer material, these cushions combine specialized, fast-cooling fabric and 100% protein leather for exceptional comfort and sound isolation. The fast-cooling design reduces heat by 25%, keeping you cooler during long gaming sessions. The cushions also feature an ergonomic reverse D-shape with optimized clamping force, for a firm, comfortable fit. The chamber also houses the front drivers, for realistic sound delivery.
Exclusive ASUS Hybrid ear cushions for superb sound isolation and comfort.
Specialized fast-cooling fabric stays cool and comfortable during long gaming sessions.
Pressure-reducing material improves comfort for gamers who wear glasses.
Ergonomic reverse D-shape fits better and gives a more comfortable experience.
Two types of fit and feel
ROG Theta 7.1 comes with two types of ROG Hybrid ear cushions, so you can choose the fit and feel that's best for you. One pair combines protein leather and fast-cooling, breathable fabric mesh, and thin and soft – perfect for on-the-go gaming. The second pair is thicker but adds more fast-cooling fabric for extended comfort, making them ideal for marathon sessions.
Metal ear cup and instant controls
ROG Theta 7.1 comes with an aluminum-alloy ear cup and yoke design that provides better heat dissipation and durability to stand up to the rigors of gaming and long-term use. A one-touch button lets you toggle instantly between surround and stereo sound, while a durable rocker switch adjusts output volume, microphone input and even the RGB lighting – putting essential controls right under your fingertip.
7.1 surround / stereo mode* Volume controlMic muteROG light on / off
Multiplatform compatibility
With a USB-C connector that enables wide compatibility with PC, Mac, mobile devices, PlayStation 4* and Nintendo Switch, you'll enjoy high-fidelity output anywhere with ease.
Using USB-C to USB 2.0 adapter cable. Note that surround sound is available only on compatible devices.
ROG Theta 7.1 is a premium 7.1 surround-sound gaming headset that has 8 discrete Essence drivers along with powerful virtual bass for precise positioning and sensational audio. ROG Theta7.1 is also the industry's first to have the AI-powered noise-cancelling microphone that ensures unmatched crystal-clear in-game communication. ROG Theta 7.1 also features customized ROG home-theater grade 7.1 DAC and four high-res ESS 9601 headphone drivers which help deliver lossless audio that makes games come alive. The USB-C connector allow gamers to enjoy 7.1-surround audio on PC, consoles and mobile with ease. The customizable RGB lighting lets you shine in style, and the award-winning quality build and ergonomic design let you wear with comfort and durability.
Unbeatable 7.1 surround sound with virtual bass driver
Instead of five smaller, bass-compromising drivers, ROG Theta 7.1's innovative design features four larger discrete Essence drivers in each ear cup to deliver full-spectrum, 7.1-channel surround sound with incredible fidelity and powerful virtual bass. With in-game sounds accurately positioned in 3D space, you'll hear the origin of every gunshot and footstep, bringing the battlefield to life for an unparalleled, immersive gaming experience.
Exclusive ROG home-theater-grade 7.1 DAC and four ESS 9601 headphone drivers
ROG Theta 7.1 comes with a customized ROG home-theater-grade 7.1 DAC with the SupremeFX S1220A audio codec. Unlike other true 7.1 headsets that use a single amplifier to power multiple drivers, the DAC in ROG Theta 7.1 feeds to four ESS 9601 headphone amps to deliver pinpoint placement of effects within a vast aural landscape. Even with its high-performance home-theater-grade DAC, ROG Theta 7.1 stays cool and comfortable to wear due to a temperature-reducing thermal compound that efficiently dissipates heat.
AI-powered noise-cancelling microphone
ROG Theta 7.1 comes with the world's first AI-powered noise-cancelling microphone, which features a dedicated processor loaded with smart profiles trained by AI to eliminate over 50-million types of background noise while preserving vocal harmonics for crystal-clear in-game voice communication. This smart mic reduces distracting chatter, keyboard clatter and mouse clicks by up to 95%, allowing you to communicate clearly in any environment. Additionally, the detachable, unidirectional microphone is certified by both Discord and TeamSpeak, and an indicator light on the tip of the boom flashes red when the microphone is muted, letting you easily see the microphone's status.
ASUS Aura RGB Lighting
Show your style with customizable Aura RGB lighting. ROG Theta 7.1 comes with captivating lighting effects built-in to the glowing ROG logo. Choose from over 16.8 million color combinations and four preset lighting effects.
Expertly-engineered comfort
ROG Theta 7.1's ROG Hybrid ear cushions reduce pressure on eyewear for better comfort. Upgraded with a new, softer material, these cushions combine specialized, fast-cooling fabric and 100% protein leather for exceptional comfort and sound isolation. The fast-cooling design reduces heat by 25%, keeping you cooler during long gaming sessions. The cushions also feature an ergonomic reverse D-shape with optimized clamping force, for a firm, comfortable fit. The chamber also houses the front drivers, for realistic sound delivery.
Exclusive ASUS Hybrid ear cushions for superb sound isolation and comfort.
Specialized fast-cooling fabric stays cool and comfortable during long gaming sessions.
Pressure-reducing material improves comfort for gamers who wear glasses.
Ergonomic reverse D-shape fits better and gives a more comfortable experience.
Two types of fit and feel
ROG Theta 7.1 comes with two types of ROG Hybrid ear cushions, so you can choose the fit and feel that's best for you. One pair combines protein leather and fast-cooling, breathable fabric mesh, and thin and soft – perfect for on-the-go gaming. The second pair is thicker but adds more fast-cooling fabric for extended comfort, making them ideal for marathon sessions.
Metal ear cup and instant controls
ROG Theta 7.1 comes with an aluminum-alloy ear cup and yoke design that provides better heat dissipation and durability to stand up to the rigors of gaming and long-term use. A one-touch button lets you toggle instantly between surround and stereo sound, while a durable rocker switch adjusts output volume, microphone input and even the RGB lighting – putting essential controls right under your fingertip.
7.1 surround / stereo mode* Volume controlMic muteROG light on / off
Multiplatform compatibility
With a USB-C connector that enables wide compatibility with PC, Mac, mobile devices, PlayStation 4* and Nintendo Switch, you'll enjoy high-fidelity output anywhere with ease.
Using USB-C to USB 2.0 adapter cable. Note that surround sound is available only on compatible devices.