Catalog Object Cloud
Canon

Canon EOS R5 C MILC Body 45 MP CMOS 8192 x 5464 pixels Black

Product code:
5077C003
Brand:
Canon
Product family:
EOS
Product name:
EOS R5 C
GTIN (EAN/UPC):
4549292184860
Bullet Points Canon EOS R5 C MILC Body 45 MP CMOS 8192 x 5464 pixels Black:
  • 8K cinematic full frame video
  • Incredible 45 megapixel stills at up to 20fps
  • Extensive lens choice
  • Fast, accurate, reliable focusing
  • Extensive professional recording formats and tools
  • A compact, lightweight design with active cooling
  • A wealth of connectivity
Long product name Canon EOS R5 C MILC Body 45 MP CMOS 8192 x 5464 pixels Black:
45 Mpix, CMOS 36 x 24 mm, 3:2, DIGIC X, Dual Pixel CMOS AF, 3.2" 3:2 LCD Touch Panel, 8K/ 4K/ Full HD, USB 3.1 Gen 2 USB C, WLAN, Bluetooth 4.2
Canon EOS R5 C MILC Body 45 MP CMOS 8192 x 5464 pixels Black:
The Canon EOS R5 C is a professional video-first hybrid solution, combining the worlds of Cinema EOS and EOS R into one. It sits below the EOS C70 in the Cinema range, and alongside the EOS R5. It is also the perfect companion to the RF 5.2mm F2.8L Dual Fisheye lens.