Catalog Object Cloud
TP-Link

TP-Link RE705X network extender Network transmitter & receiver White

Product code:
RE705X
Brand:
TP-Link
Product name:
RE705X
GTIN (EAN/UPC):
4897098683347, 4897098683125, 0840030703348, 840030703348
Bullet Points TP-Link RE705X network extender Network transmitter & receiver White:
  • Up to 3.0 Gbps Dual Band Wi-Fi: Separates 5 GHz (2402 Mbps) and 2.4 GHz (574 Mbps) WiFi bands for faster speeds and greater capacity with the WiFi 6 technology.†
  • Smart Roaming: Walk from room to room and stay connected with the fastest possible speeds.§
  • EasyMesh-Compatible: Flexibly creates a Mesh network by connecting to an EasyMesh-compatible router for seamless whole-home coverage.◇
  • AP Mode: Create a new WiFi access point through the Gigabit Ethernet port to enhance your wired network with WiFi capability
  • Adaptive Path Selection: Automatically choose the fastest connection path to the router
  • Gigabit Ethernet Port: Provides faster wired connections to smart TVs, computers, and gaming consoles
  • Easy Setup: Plug in and then easily set up via a press of the WPS button or via the Tether App
  • Ultimate Compatibility: Extends the range of any Wi-Fi router or wireless access point.*
Warranty:
3 Years
Long product name TP-Link RE705X network extender Network transmitter & receiver White:
Wi-Fi 6, 2.4-5 GHz, 574-2402 Mbps, 16-21 dBm, WPS, Reset, Ethernet, 100-240V, 50/60Hz, 97×46×158 mm
TP-Link RE705X network extender Network transmitter & receiver White:
Cover Every Corner with Blazing Fast WiFi 6

AX3000 WiFi 6 Range Extender

Life in the fast lane with advanced WiFi6

WiFi 6 comes with it all: faster speeds, lower latency, and more connections. It also features 25% faster data throughput compared with last-gen WiFi thanks to 1024-QAM.† With this speed boost, experience high-speed and stable WiFi throughout your rooms.

Double Channel Speed with HE160
Higher Efficiency, Lower Latency

Supports 2x2 160MHz on the 5G band, enjoys wider bandwidth and faster speed than the traditional 80MHz.‡

4 high-performance amplifiers, we got you covered

Enjoy 4K streaming and gaming in whatever room you’re in thanks to RE705X’s 4 high-performance amplifiers. Whether you’re sharing a pad with friends or living in your forever home, RE705X sends out strong signals to those hard-to-cover areas.

OFDMA
More efficient data.

Orthogonal Frequency Division Multiple Access helps integrate the data of different end devices for higher efficiency.‡

Beamforming
Strong, targeted WiFi.

Find the direction of your phone or laptop, and accelerate your signal strength.

Adaptive Path Selection

Keeps your network running at top speed by automatically choosing the fastest connection path to the router.

Flexibly Create Whole Home Mesh WiFi

If you have any dead zones at home, just add another Easymesh-Compatible router/WiFi extender to further form your whole home mesh WiFi. No more searching for a stable connection.

Wide.
Wider.
Widest.

Keep your internet focused on a single room or blanket an entire floor with WiFi by picking between 3 strength levels on the Tether app.

Built-In
Access Point Mode

RE705X is more than a wireless range extender. Simply plug an Ethernet cable into its Ethernet port, and easily turn your wired internet connection into a 2×2 MU-MIMO dual band wireless access point.

Control at Your Fingertips

Set up and manage your WiFi through the TP-Link Tether app from your phone (Android, iOS), including TP-Link routers and range extenders.