Catalog Object Cloud
Equip

Equip USB 3.2 Gen 2 C to C Cable, M/M, 2.0m, 5A, PD 100W, 4K/60Hz, 10Gbps

Product code:
128357
Brand:
Equip
Product name:
USB 3.2 Gen 2 C to C Cable, M/M, 2.0m, 5A, PD 100W, 4K/60Hz, 10Gbps
GTIN (EAN/UPC):
4015867231012
Bullet Points Equip USB 3.2 Gen 2 C to C Cable, M/M, 2.0m, 5A, PD 100W, 4K/60Hz, 10Gbps:
  • USB 3.2 Gen 2
  • Male to Male
  • 10Gbps data transfer rate
  • with E-mark Chipset
  • Power Delivery support up to 20V/5A, Max. 100W
  • Support of USB Power Delivery (PD)
  • Resolution: up to 4K@60 Hz
  • Gold Plated Connectors for high signal quality
  • Jacket: PVC
  • Double shielding for error-free data transfer
  • Aluminum casing
  • Resolution up to below (depending on the system and the connected hardware)
Long product name Equip USB 3.2 Gen 2 C to C Cable, M/M, 2.0m, 5A, PD 100W, 4K/60Hz, 10Gbps:
USB 3.2 Gen 2 C to C Cable, M/M, 2.0m, 5A, PD 100W, 4K/60Hz, 10Gbps
Equip USB 3.2 Gen 2 C to C Cable, M/M, 2.0m, 5A, PD 100W, 4K/60Hz, 10Gbps:
The Equip USB 3.2 Gen 2 C to C Cable you are able to experience up to 10 Gbps transfer speeds, up to 20X faster than USB 2.0 (480Mbps), 12x faster than FireWire 800, and 2X faster than USB 3.2 Gen 1 (5Gbps). It also provides Power Delivery for up to 5A (Max 100W). This allows you to quickly and safely charge your USB-C device as well as sync your photos, music and data to your existing USB-C enabled device. The use of high-elasticity material makes this USB cable easier to wiring and connect. Premium braided Cotton mesh gives it a soft feeling and gives strong, flexible and dampproof protection. Easy plug & unplug, firmly connected to provide stable signals for your needs.