Catalog Object Cloud
ASUS

ASUS V400 AiO V470VAK-WPE1060 Intel Core 7 240H 68.6 cm (27") 1920 x 1080 pixels All-in-One PC 16 GB DDR5-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) White

Product code:
90PT03W1-M028R0
Brand:
ASUS
Product family:
V400 AiO
Product name:
V470VAK-WPE1060
GTIN (EAN/UPC):
4711636331838, 0199291331839, 199291331839
ENERGY STAR® is the government-backed symbol for energy efficiency, providing simple, credible, and unbiased information that consumers and businesses rely on to make well-informed decisions. ENERGY STAR is the simple choice for energy efficiency, making it easy for consumers and businesses to purchase products that save them money and protect the environment.
The Electronic Product Environmental Assessment Tool (EPEAT) is a global ecolabel for the IT sector. The EPEAT program provides independent verification of manufacturers’ claims and the EPEAT online Registry lists sustainable products from a broader range of manufacturers than any comparable ecolabel. National governments, including the United States, and thousands of private and public institutional purchasers around the world use EPEAT as part of their sustainable procurement decisions. EPEAT helps purchasers, manufacturers, resellers, and others buy and sell environmentally preferable electronic products. EPEAT-registered products must meet environmental performance criteria that address: materials selection, supply chain greenhouse gas emissions reduction, design for circularity and product longevity, energy conservation, end-of-life management and corporate performance. Bronze-rated products meet all of the required criteria in their category. Silver-rated products meet all of the required criteria and at least 50% of the optional criteria, while Gold-rated products meet all of the required criteria and at least 75% of the optional criteria.
REACH (Registration, Evaluation, Authorization, and Restriction of Chemicals) is a regulation of the European Union, adopted to improve the protection of human health and the environment from risks that can be posed by chemicals.
Bullet Points ASUS V400 AiO V470VAK-WPE1060 Intel Core 7 240H 68.6 cm (27") 1920 x 1080 pixels All-in-One PC 16 GB DDR5-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) White:
  • No OS
  • Intel Core 7 240H (24MB Cache)
  • 68.6 cm (27") Full HD 1920 x 1080
  • 16GB DDR5-SDRAM (2 x 8) & 1000GB SSD
Long product name ASUS V400 AiO V470VAK-WPE1060 Intel Core 7 240H 68.6 cm (27") 1920 x 1080 pixels All-in-One PC 16 GB DDR5-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) White:
Intel Core 7 240H (24MB Cache), 16GB DDR5-SDRAM, 1000GB SSD, 68.6 cm (27") Full HD 1920 x 1080, Intel Graphics, LAN, WLAN, Bluetooth, Webcam, No OS
ASUS V400 AiO V470VAK-WPE1060 Intel Core 7 240H 68.6 cm (27") 1920 x 1080 pixels All-in-One PC 16 GB DDR5-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) White:
Minimalist Aesthetic. Thoughtful Functionality.​
ASUS V400 AiO is sleek, minimalist all-in-one PC that’s packed with power. The slim-bezel NanoEdge achieves a remarkable 93% screen-to-body ratio, amplifying your visual experience with 100% sRGB color accuracy and 178° wide-view technology. Powered by up to an Intel® Core™ i7-13620H processor, and up to 64 GB DDR5 memory, ASUS V400 AiO handles even the most demanding applications and multitasking — smoothly and efficiently. Connectivity is advanced, with the latest, ultrafast Wi-Fi 71. Even audio is next level, with Dolby® Atmos and two-way AI-powered noise-canceling technology — ensuring that you’re immersive in exceptional sound for the ultimate entertainment experience.